EN
  • EN
  • DE

MAX2831ETM+T

Part No MAX2831ETM+T
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TXRX WIFI 48-WFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard WiFi
Protocol 802.11b/g
Modulation CCK, OFDM, QPSK
Frequency 2.4GHz
Data Rate (Max) 54Mbps
Power - Output 21dBm
Sensitivity -76dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.7 V to 3.6 V
Current - Receiving 62mA
Current - Transmitting 82mA to 209mA
Temperature Range - Operating -40°C to 85°C
Dimension 48-WFQFN Exposed Pad
Win Source Part Number 120132-MAX2831ETM+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2831ETM+T CAD Model

Description

The MAX2831ETM+T from Maxim Integrated is a state-of-the-art RF transceiver specifically designed for the 2.4GHz to 2.5GHz ISM band, making it an ideal component for applications such as wireless LAN (802.11g/b), home RF, and other ISM-band systems. This highly integrated transceiver offers a complete solution for a high-performance wireless communication system.

Key Features

  • Integrated RF Transceiver: The MAX2831ETM+T integrates both the transmitter and receiver for 2.4GHz to 2.5GHz ISM band applications, simplifying design and reducing external component count.
  • High Performance: With its excellent receiver sensitivity and robust output power, this transceiver ensures reliable communication over a range of conditions and distances.
  • Low Power Consumption: Designed for battery-powered devices, the MAX2831ETM+T boasts an efficient power management system, reducing the overall power consumption of your wireless application.
  • Small Form Factor: The compact 48-pin TQFN (6mm x 6mm) package allows for integration into space-constrained designs, making it perfect for portable and handheld devices.
  • Flexible Interface: The device supports a variety of interfaces, including SPI for easy integration with most microcontrollers and processors.

Applications

The MAX2831ETM+T is versatile and can be used in a wide range of applications. These include:

  • Wireless LAN (802.11g/b) devices
  • Home RF systems
  • ISM band transceivers
  • Consumer electronics
  • Wireless audio and video streaming devices

Quality and Reliability

Maxim Integrated is known for their commitment to quality and the MAX2831ETM+T is no exception. It is designed to meet the high standards of reliability and performance that customers expect from Maxim products. With its robust design and advanced technology, this RF transceiver is an excellent choice for designers looking to add wireless capabilities to their next project.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Maxim Integrated datasheets and product documentation available online.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7741 $60.9669
21+ $5.5590 $116.7390
33+ $5.3846 $177.6918
45+ $5.2114 $234.5130
58+ $5.0381 $292.2098
77+ $4.5161 $347.7397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess