EN
  • EN
  • DE

MAX2831ETM+

Part No MAX2831ETM+
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TxRx Only WiFi 802.11b/g 2.4GHz 48-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transceiver ICs
Manufacturer Maxim Integrated
Packaging Tray
Type TxRx Only
RF Family/Standard WiFi
Protocol 802.11b/g
Modulation CCK, OFDM, QPSK
Frequency 2.4GHz
Data Rate (Max) 54Mbps
Power - Output 21dBm
Sensitivity -76dBm
Serial Interfaces SPI
Operating Supply Voltage 2.7 V ~ 3.6 V
Current - Receiving 62mA
Current - Transmitting 82mA ~ 209mA
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad
Win Source Part Number 133558-MAX2831ETM+
Ultra Librarian 3D Model Ultra Librarian MAX2831ETM+ CAD Model

Description

Maxim Integrated MAX2831ETM+ Product Overview

The MAX2831ETM+ from Maxim Integrated is a highly integrated, single-chip, 2.4GHz to 2.5GHz, 802.11g/b RF transceiver designed to deliver high performance for wireless networking applications. This compact and efficient transceiver is ideal for a wide range of devices that require reliable Wi-Fi connectivity, such as home networking equipment, wireless routers, and portable electronic devices.

Key Features

  • Frequency Range: The MAX2831ETM+ operates in the 2.4GHz to 2.5GHz frequency band, supporting the widely used ISM band for Wi-Fi applications.
  • High Integration: This transceiver integrates a VCO, PLL, mixers, filters, and power amplifier, reducing the need for external components and simplifying the design process.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2831ETM+ provides a low-power solution for battery-operated devices.
  • Flexible Modulation: It supports various modulation schemes, including QPSK, BPSK, and 16-QAM, to accommodate 802.11g and 802.11b standards.
  • Adjustable Output Power: The output power is programmable, allowing for optimized performance based on specific application requirements.
  • Small Form Factor: Available in a compact 48-pin TQFN package, the MAX2831ETM+ saves valuable board space in space-constrained designs.

Performance and Applications

The MAX2831ETM+ delivers robust performance with features like on-chip calibration and a high level of integration, which significantly reduces external component count and overall system cost. It is designed to meet the stringent requirements of wireless communication, ensuring reliable data transmission with minimal interference.

Its versatility makes it suitable for a variety of applications, including:

  • Wireless access points and routers
  • Wireless broadband modems
  • Wireless audio and video streaming devices
  • Home automation and IoT devices
  • Portable and handheld wireless systems

With its advanced features and compact design, the MAX2831ETM+ from Maxim Integrated is an excellent choice for designers looking to integrate Wi-Fi capabilities into their products with minimal hassle and maximum efficiency.

You May Also Be Interested in

MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8919 $62.0271
21+ $5.6549 $118.7529
32+ $5.4782 $175.3024
44+ $5.3015 $233.2660
57+ $5.1247 $292.1079
76+ $4.5946 $349.1896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess