EN
  • EN
  • DE

MAX3035DASA+T

Part No MAX3035DASA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702836-MAX3035DASA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3035DASA+T CAD Model

Description

Maxim Integrated's MAX3035DASA+T Product Overview

The MAX3035DASA+T from Maxim Integrated is a high-performance, low-voltage differential signaling (LVDS) quad receiver designed to deliver fast, reliable communication in demanding applications. This integrated circuit is specifically engineered to convert four LVDS input data streams into 15-bit wide parallel LVTTL/LVCMOS output data. The MAX3035DASA+T is an ideal solution for applications that require high-speed data transfer with minimal signal degradation over long distances or through noisy environments.

With a typical operating voltage of 3.3V, the MAX3035DASA+T ensures compatibility with a wide range of digital systems. The device features a flow-through pinout that simplifies PCB layout by enabling direct connections to the corresponding pins of the transmitting device. This design significantly reduces the complexity of routing high-speed signals and minimizes the potential for signal integrity issues.

Key Features and Benefits

  • High-Speed Performance: The MAX3035DASA+T is capable of handling data rates up to 400 Mbps, making it suitable for high-speed data acquisition, digital video interfaces, and backplane interconnects.
  • Low-Power Operation: Maxim Integrated's emphasis on power efficiency is evident in this device, which consumes a minimal amount of power, thereby reducing thermal footprint and increasing system reliability.
  • Robust Signal Integrity: The integrated fail-safe feature ensures a logic-high output when inputs are undriven and open, shorted, or terminated but idle, providing robust performance in the absence of input signals.
  • Enhanced Flexibility: The MAX3035DASA+T supports a wide range of operating temperatures from -40°C to +85°C, making it suitable for industrial applications that require dependable performance in extreme conditions.

The device comes in a compact 16-pin TSSOP package, which is surface-mountable and suitable for space-constrained applications. The MAX3035DASA+T is also available in tape and reel form, denoted by the '+T' suffix, to facilitate automated assembly processes, making it an excellent choice for mass production requirements.

Overall, the MAX3035DASA+T LVDS quad receiver from Maxim Integrated is a versatile and reliable component that offers a blend of high-speed data processing, low power consumption, and robust signal integrity, making it an excellent choice for a broad range of digital communication applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.2904
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess