EN
  • EN
  • DE

MAX3040CSE+

Part No MAX3040CSE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS485/422 TRANS QUAD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 250kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1067148-MAX3040CSE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3040CSE+ CAD Model

Description

Product Overview: MAX3040CSE+

The MAX3040CSE+ from Maxim Integrated is a robust and versatile quad UART (Universal Asynchronous Receiver/Transmitter) device designed to facilitate serial communication in a wide array of applications. This integrated circuit is engineered to provide a reliable interface for data exchange between a microcontroller and serial peripherals, making it an ideal choice for industrial control systems, networking equipment, and data acquisition modules.

Key Features

  • High-Speed Operation: The MAX3040CSE+ operates at a high baud rate, ensuring swift data transmission for time-sensitive applications.
  • Quad UART Channels: With four independent UART channels, this device can handle multiple serial communication tasks simultaneously, increasing system efficiency and throughput.
  • Flexible Voltage Range: The device supports a wide voltage range, accommodating various logic levels and making it suitable for interfacing with both 3.3V and 5V systems.
  • Enhanced Electrostatic Discharge (ESD) Protection: The MAX3040CSE+ comes with built-in ESD protection, safeguarding the device against static electricity and enhancing its durability in harsh environments.
  • Low Power Consumption: Maxim Integrated has designed this IC with power efficiency in mind, ensuring minimal power draw during operation, which is critical for battery-powered or energy-conscious applications.

Applications

The MAX3040CSE+ is highly adaptable and can be employed in a variety of settings, including:

  • Industrial automation and control systems
  • Point-of-sale (POS) terminals
  • Networking equipment such as routers and switches
  • Data acquisition systems and instrumentation
  • Automotive diagnostics and infotainment systems

Reliability and Quality

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX3040CSE+ is no exception. It is manufactured using high-grade materials and state-of-the-art technology to meet the stringent requirements of industrial and commercial applications. The device is available in a 16-pin narrow SO package, ensuring compatibility with standard PCB layouts and easy integration into existing designs.

With its combination of high-speed data transfer, multiple UART channels, and robust protection features, the MAX3040CSE+ is a premier choice for designers seeking to enhance the serial communication capabilities of their systems.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.0796 $52.1592
5+ $21.3987 $106.9935
8+ $20.7300 $165.8400
10+ $20.0613 $200.6130
13+ $19.3925 $252.1025
18+ $17.3864 $312.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess