EN
  • EN
  • DE

MAX3045BCWE+T

Part No MAX3045BCWE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Transmitter RS-422/RS-485 16-Pin SOIC W T/R / IC RS485/422 TRANS QUAD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 20Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 785766-MAX3045BCWE+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3045B
Introduction Date December 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3045BCWE+T CAD Model

Description

Product Overview: MAX3045BCWE+T from Maxim Integrated

The MAX3045BCWE+T is a robust, high-performance quad RS-485/RS-422 transceiver module from Maxim Integrated, designed to facilitate reliable communication in industrial, network, and automation systems. This integrated circuit is engineered to operate in challenging environments and is characterized by its high-speed data transfer capabilities and exceptional signal integrity.

Key Features

  • Interface Type: The device supports RS-485 and RS-422 communication standards, making it versatile for various serial communication applications.
  • Driver/Receiver Channels: It comes with four driver and receiver channels, enabling multiple communication nodes.
  • Data Rate: With a maximum data rate of 2.5Mbps, the MAX3045BCWE+T is suitable for applications requiring fast data transmission.
  • Supply Voltage: It operates on a single 5V supply, ensuring compatibility with standard industrial power rails.
  • Electrostatic Discharge (ESD) Protection: The device features built-in ESD protection, safeguarding the transceiver against electrostatic discharges up to ±15kV Human Body Model (HBM).
  • Extended Temperature Range: The MAX3045BCWE+T is designed to perform reliably over an extended temperature range of -40°C to +85°C, making it suitable for harsh environmental conditions.
  • Package: It is available in a wide-body, 16-pin SOIC package, which is ideal for space-constrained applications.
  • RoHS Compliant: The product adheres to RoHS standards, ensuring it meets environmental and safety requirements for electronic components.

Applications

The MAX3045BCWE+T is commonly used in a range of applications that require robust and reliable data communication. These include:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Networked Security Systems
  • Point of Sale (POS) Systems

With its combination of high-speed data transfer, multiple channels, and strong protective features, the MAX3045BCWE+T from Maxim Integrated stands out as a top choice for designers and engineers looking to implement reliable communication interfaces in their systems. Its industry-standard package and temperature resilience make it an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess