EN
  • EN
  • DE

MAX3079EASD

Part No MAX3079EASD
Manufacturer Maxim Integrated
Description +3.3V, ±15kV ESD-Protected, Fail-Safe, Hot-Swap, RS-485/RS-422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212891-MAX3079EASD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3079EASD CAD Model

Description

Maxim Integrated MAX3079EASD RS-485/RS-422 Transceiver

The MAX3079EASD from Maxim Integrated is a high-performance RS-485/RS-422 transceiver designed to facilitate robust communication in harsh industrial environments. This device offers full-duplex communication with a data transfer rate of up to 250kbps, making it an excellent choice for applications requiring reliable data exchange over long distances or in electrically noisy conditions.

Encased in a 14-pin SOIC package, the MAX3079EASD operates over a wide temperature range of -40°C to +85°C, ensuring consistent performance in a variety of challenging operating conditions. Its extended ESD protection up to ±15kV (Human Body Model) on the transceiver's input and output pins provides an enhanced level of reliability and robustness, safeguarding against the damages caused by electrostatic discharge.

The device features a half-duplex communication mode, which allows for bidirectional communication over a single pair of wires, further reducing the complexity and cost of the wiring in multipoint networks. Additionally, the MAX3079EASD supports hot-swap capabilities, meaning that devices can be added or removed from the bus without causing disruption to the existing network, a critical feature for maintaining uptime in industrial systems.

With its integrated true fail-safe receiver, the MAX3079EASD ensures a logic-high receiver output when the inputs are open, shorted, or idle, providing a clear signal to the host controller even when the bus is inactive. This feature greatly enhances the fault tolerance of the communication system and simplifies the design of robust networks.

Key features of the MAX3079EASD include:

  • Full-Duplex RS-485/RS-422 Communication
  • Data Rates up to 250kbps
  • Extended ESD Protection (±15kV HBM)
  • Wide Operating Temperature Range: -40°C to +85°C
  • True Fail-Safe Receiver
  • Hot-Swap Capability
  • Low-Current Shutdown Mode

Overall, the MAX3079EASD transceiver is a highly reliable and robust solution for industrial communication networks, providing the necessary features to ensure uninterrupted and error-free data transmission in the most demanding applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5522 $58.2088
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1940 $201.4920
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,797 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess