EN
  • EN
  • DE

MAX3081ECSA+T

Part No MAX3081ECSA+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 1/1 Transceiver Full RS422, RS485 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 115Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 124592-MAX3081ECSA+T
Ultra Librarian 3D Model Ultra Librarian MAX3081ECSA+T CAD Model

Description

Maxim Integrated MAX3081ECSA+T RS-485/RS-422 Transceiver

The MAX3081ECSA+T from Maxim Integrated is a high-performance, half-duplex transceiver designed for RS-485 and RS-422 communication applications. This device is engineered to deliver robust data transmission in industrial, network, and automation systems, ensuring reliable communication even in harsh environments.

The MAX3081ECSA+T comes in a compact SO-8 package, making it an ideal solution for space-constrained applications. With its wide supply voltage range of 4.75V to 5.25V, this transceiver is versatile and can be used in a variety of systems without the need for additional power regulation components.

Key Features:

  • High-Speed Operation: This transceiver supports data rates up to 115.2kbps, making it suitable for applications requiring fast data transmission.
  • Extended ESD Protection: The device offers enhanced Electrostatic Discharge (ESD) protection up to ±15kV Human Body Model (HBM), safeguarding the transceiver from static electricity and other voltage spikes.
  • Failsafe Receiver: The MAX3081ECSA+T ensures a logic-high receiver output when the input is open or shorted, or when the inputs are connected to a terminated transmission line with all drivers disabled, enhancing the safety and reliability of the communication system.
  • Low-Power Shutdown Mode: With its low-power shutdown mode, the device can reduce power consumption significantly when the transceiver is not in use, contributing to energy-efficient designs.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, ensuring long-term stability and performance.
  • Wide Temperature Range: The transceiver operates over a broad temperature range of -40°C to +85°C, making it suitable for industrial applications that may experience extreme temperature variations.

With its robust feature set, the MAX3081ECSA+T is an excellent choice for designers who require a reliable and durable RS-485/RS-422 transceiver. Its combination of high-speed data transmission, ESD protection, failsafe receiver, and low-power capabilities make it a versatile component for a multitude of communication protocols and network topologies.

Whether you are developing a complex industrial control system or a simple point-to-point network, the Maxim Integrated MAX3081ECSA+T provides the performance and reliability needed to maintain seamless and secure data communication.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1386 $50.2176
39+ $2.5753 $100.4367
61+ $2.4948 $152.1828
83+ $2.4144 $200.3952
108+ $2.3339 $252.0612
144+ $2.0924 $301.3056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,570 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess