EN
  • EN
  • DE

MAX3082EPA+

Part No MAX3082EPA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 10MBPS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 115Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1067248-MAX3082EPA+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian MAX3082EPA+ CAD Model

Description

Product Overview: MAX3082EPA+ from Maxim Integrated

The MAX3082EPA+ is a robust, high-speed transceiver from Maxim Integrated, designed for RS-485/RS-422 communication. This device is engineered to withstand the demanding conditions of industrial environments while providing reliable data transmission at speeds up to 10Mbps. The transceiver is a perfect solution for applications requiring long-distance communication with high noise immunity.

Key Features

  • Data Rate: The MAX3082EPA+ supports data rates up to 10Mbps, making it suitable for high-speed data communication applications.
  • Extended ESD Protection: It offers extended Electrostatic Discharge (ESD) protection up to ±15kV, ensuring the device's resilience against harsh electrical environments.
  • Half-Duplex Communication: As a half-duplex transceiver, it facilitates bidirectional communication on a single pair of wires, optimizing the use of cabling infrastructure.
  • Fail-Safe Receiver: The device features a fail-safe receiver that guarantees a known output state if the input is open or shorted, enhancing the reliability of the system.
  • Wide Supply Voltage Range: It operates within a supply voltage range of 4.5V to 5.5V, accommodating various system power levels.
  • Thermal Shutdown: The built-in thermal shutdown feature prevents the device from overheating, contributing to the safety and longevity of the system.

Applications

The MAX3082EPA+ is ideal for a range of industrial and commercial applications that require robust and reliable data communication. Typical applications include:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Networked security systems
  • Point of sale equipment

Package and Quality

This transceiver is offered in an 8-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into various circuit designs. The MAX3082EPA+ is also available in a lead(Pb)-free and RoHS-compliant package, adhering to environmental standards and regulations.

With its combination of speed, durability, and reliability, the MAX3082EPA+ from Maxim Integrated stands out as a premier choice for designers looking to enhance their communication systems in challenging industrial environments.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess