EN
  • EN
  • DE

LM4864MX

Part No LM4864MX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 725mW Audio Power Amplifier with Shutdown Mode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1200033-LM4864MX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4864MX CAD Model

Description

The LM4864MX from Texas Instruments is a highly efficient audio amplifier designed to deliver superior audio performance for a wide range of applications. This integrated circuit is part of the Boomer® series of Texas Instruments, which is known for its high-quality audio amplifiers with low voltage operation and power-saving features.

Key Features:

  • Output Power: The LM4864MX can deliver 675 mW of continuous average power to an 8Ω load with 0.1% THD+N using a 5V power supply, making it suitable for portable devices where high-quality sound is essential.
  • Bridge-Tied Load (BTL) Configuration: It operates in BTL configuration that allows for higher power output while eliminating the need for external coupling capacitors, thus reducing the overall component count and system cost.
  • Efficiency: The device offers superb power efficiency compared to conventional class AB amplifiers, which is crucial for battery-operated devices as it extends battery life.
  • No "Pop & Click" Noise: The LM4864MX features a smooth turn-on and turn-off transition, minimizing the "pop and click" noise that can occur with other amplifiers when power is applied or removed.
  • Shutdown Mode: An external shutdown function is provided, which can reduce the quiescent current to less than 0.7µA, further conserving power for battery-operated devices.

Applications:

The LM4864MX is ideal for a variety of audio applications, including:

  • Portable electronic devices such as smartphones, tablets, and laptops
  • Portable speakers and docking stations
  • Personal digital assistants (PDAs)
  • Portable media players

Package and Availability:

The LM4864MX is available in an 8-pin SOIC package, which is both compact and easy to integrate into various electronic designs. Its surface-mount package allows for efficient assembly in mass production, catering to the needs of commercial and industrial scale applications.

For detailed specifications, application notes, and additional resources, visit the Texas Instruments official website or contact their customer support for assistance with integration and selection for your specific needs.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8663 $51.9780
145+ $0.7109 $103.0805
220+ $0.6886 $151.4920
305+ $0.6664 $203.2520
390+ $0.6442 $251.2380
520+ $0.5776 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,350 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess