EN
  • EN
  • DE

MAX3084EPA+

Part No MAX3084EPA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 10MBPS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 500kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 702905-MAX3084EPA+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3084
Introduction Date December 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX3084EPA+ CAD Model

Description

Product Overview: MAX3084EPA+ from Maxim Integrated

The MAX3084EPA+ is a high-performance, low-power, quad RS-485/RS-422 transceiver designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically engineered to meet the stringent requirements of EIA/TIA-485 communication standards, providing reliable, high-speed data transmission over long cable runs.

The MAX3084EPA+ operates from a single 5V supply and features a unique, proprietary low-dropout transmitter output stage, delivering a full ±2.5V differential output voltage into a 54Ω load. This enables better data signaling over a variety of cable lengths, ensuring robust communication in industrial environments. With a data transfer rate of up to 10Mbps, this transceiver is well-suited for high-speed applications that require fast data exchange.

An important feature of the MAX3084EPA+ is its fail-safe receiver inputs, which ensure a logic-high receiver output when the inputs are shorted or open, or when they are connected to a terminated transmission line with all drivers disabled. This enhances the reliability of the system by preventing false signal detection when the lines are idle or disconnected.

The device also includes quarter-unit-load receiver input impedance, allowing up to 128 transceivers on the bus. This makes it an excellent choice for complex networks that require multiple nodes. Additionally, the MAX3084EPA+ features thermal shutdown and current-limiting functions, providing built-in protection against excessive power dissipation and bus contention situations that could otherwise damage the transceiver.

Packaged in a DIP-14 enclosure, the MAX3084EPA+ is designed for easy integration into existing systems. Its extended temperature range of -40°C to +85°C makes it suitable for use in a wide range of industrial and commercial applications, including factory automation, HVAC control systems, and data acquisition systems.

In summary, the MAX3084EPA+ from Maxim Integrated is a robust, high-speed RS-485/RS-422 transceiver that offers reliable performance for demanding communication tasks. Its advanced features and protective measures ensure stable operation in challenging environments, making it a preferred choice for system designers and engineers.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess