EN
  • EN
  • DE

MAX3087CPA

Part No MAX3087CPA
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 10MBPS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 10Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Device Package 8-PDIP
Win Source Part Number 207366-MAX3087CPA
Ultra Librarian 3D Model Ultra Librarian MAX3087CPA CAD Model

Description

Maxim Integrated MAX3087CPA RS-485/RS-422 Transceiver

The MAX3087CPA from Maxim Integrated is a high-performance RS-485/RS-422 transceiver designed to facilitate robust communication in noisy industrial environments and over long cable runs. This device is particularly well-suited for applications requiring high-speed data transfer and reliable operation in challenging electrical conditions.

Encased in a durable 8-pin PDIP package, the MAX3087CPA operates over a wide temperature range, making it an ideal choice for various industrial, automation, and control systems. Its primary function is to convert TTL or CMOS input levels into RS-485/RS-422 differential output signals and vice versa, enabling bidirectional data communication on a balanced line.

Key features of the MAX3087CPA include:

  • High-Speed Operation: Capable of transmitting data at speeds up to 15Mbps, the MAX3087CPA is suitable for high-speed data transmission applications, including those that require fast response times and real-time control.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this transceiver ensures reliable performance in extreme conditions, making it a versatile component for outdoor or temperature-variable environments.
  • Fail-Safe Feature: The device includes a fail-safe feature that guarantees a known output state (logic high) on the receiver output when the inputs are open, shorted, or idle, thereby enhancing the reliability of the communication system.
  • True Fail-Safe Receiver: The receiver inputs have a true fail-safe design, ensuring a logic-high receiver output when the inputs are shorted or open, which prevents false transitions on the receiver output.
  • Hot-Swap Capability: The transceiver incorporates a hot-swap feature that allows the insertion of the device onto a live bus without causing glitches or disruptions in communication.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3087CPA operates with a low supply current, making it suitable for power-sensitive applications.
  • Integrated Protection: The device includes integrated protection against electrostatic discharge (ESD) up to ±15kV, ensuring robustness and longevity in harsh electrical environments.

The MAX3087CPA transceiver's combination of speed, reliability, and protection features make it a top choice for designers and engineers looking to implement RS-485/RS-422 communication protocols in their systems. Maxim Integrated's commitment to quality ensures that this product will deliver consistent performance and maintain data integrity, even in the most demanding applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess