EN
  • EN
  • DE

MAX3088EEPA

Part No MAX3088EEPA
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702919-MAX3088EEPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3088EEPA CAD Model

Description

Maxim Integrated MAX3088EEPA Overview

The MAX3088EEPA is a robust, high-speed transceiver module from Maxim Integrated, designed to facilitate reliable communication over RS-485/RS-422 networks. This device is engineered to withstand the harsh conditions often encountered in industrial environments, making it an ideal choice for applications that demand high reliability and durability.

Key Features

  • High-Speed Operation: The MAX3088EEPA can achieve data rates up to 10Mbps, making it suitable for high-speed data transmission requirements.
  • Extended Temperature Range: It operates effectively over a wide temperature range of -40°C to +85°C, ensuring consistent performance in varying environmental conditions.
  • Fail-Safe Receiver: The device includes a fail-safe feature that guarantees a logic-high receiver output when the input is open circuit, shorted, or connected to a terminated transmission line with all drivers disabled.
  • Half-Duplex Communication: This transceiver is designed for half-duplex communication, allowing for bidirectional communication over a single pair of wires.
  • True Fail-Safe Receiver: Increases robustness by ensuring a known output state (logic high) under conditions of floating or shorted inputs.
  • Low Power Shutdown Mode: An integrated low-power shutdown mode significantly reduces power consumption when the transceiver is not in active use.
  • ESD Protection: The MAX3088EEPA offers enhanced Electrostatic Discharge (ESD) protection up to ±15kV, safeguarding the device against common static electricity damages.

Applications

The versatility and robustness of the MAX3088EEPA make it an excellent choice for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Networked Security Systems
  • Point of Sale (POS) Systems

The MAX3088EEPA transceiver's advanced features provide a reliable solution for systems that require fast, bidirectional communication in electrically noisy environments. Its enhanced ESD protection and fail-safe operation are particularly beneficial in applications where data integrity and device longevity are critical. With its robust design and wide operating temperature range, the MAX3088EEPA from Maxim Integrated is a superior choice for designers looking to enhance their communication systems' performance and resilience.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess