EN
  • EN
  • DE

MAX3093ECSE+

Part No MAX3093ECSE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS485/422 RX 10MBPS 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 300
Category Integrated Circuits(ICs)
Family Interface - Drivers Receivers Transceivers
Packaging Tube
Type Receiver
Protocol RS422 RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45mV
Data Rate 10Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 16-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 16-SO
Catalog RS-422 RS-485 Receivers
Win Source Part Number 073493-MAX3093ECSE+
Ultra Librarian 3D Model Ultra Librarian MAX3093ECSE+ CAD Model

Description

Maxim Integrated's MAX3093ECSE+ RS-422/RS-485 Receiver

The MAX3093ECSE+ is a high-performance, quad, RS-422/RS-485 receiver designed by Maxim Integrated to provide reliable communication with a focus on space-saving and power efficiency. This device is an ideal solution for applications requiring high-speed data transmission over long distances or in electrically noisy environments.

With its capability to receive up to 10Mbps of data while operating from a single 5V supply, the MAX3093ECSE+ is well-suited for industrial, network, and telecom applications where robustness and high data rates are critical. It features a quarter-size Euro package, making it an excellent choice for space-constrained applications.

One of the key advantages of the MAX3093ECSE+ is its fail-safe feature, which ensures a logic-high receiver output when inputs are shorted or open, or when they are connected to a terminated transmission line without any signal activity. This increases system reliability by preventing false signal detection due to noise or line faults.

The device's inputs are protected against electrostatic discharge (ESD) up to ±15kV, using the Human Body Model, and up to ±8kV using the IEC 1000-4-2 Air-Gap Discharge method, providing robust protection against the harsh electrical environments often encountered in industrial settings.

Additional features of the MAX3093ECSE+ include a low quiescent current, typically 1.6mA, which makes it an energy-efficient choice for power-sensitive designs. It also has a wide common-mode input range, allowing it to handle signals with large ground potential differences, a common scenario in industrial networks.

The package for the MAX3093ECSE+ is a narrow 16-pin SO package, which is both compact and easy to integrate into various designs. It's fully specified over the -40°C to +85°C extended temperature range, ensuring reliable operation even in extreme conditions.

In summary, Maxim Integrated's MAX3093ECSE+ RS-422/RS-485 receiver is a robust, high-speed data communication component that is particularly suited for industrial automation, networking equipment, and other applications demanding high reliability and noise immunity.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8646 $57.9690
37+ $3.1705 $117.3085
57+ $3.0723 $175.1211
78+ $2.9730 $231.8940
101+ $2.8736 $290.2336
135+ $2.5768 $347.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess