EN
  • EN
  • DE

MAX309MSE/PR

Part No MAX309MSE/PR
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702937-MAX309MSE/PR
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX309MSE/PR CAD Model

Description

MAX309MSE/PR - Precision, 8-Channel/Dual 4-Channel, Low-Voltage, CMOS Analog Multiplexers

The MAX309MSE/PR from Maxim Integrated is a state-of-the-art analog multiplexer combining high performance, low voltage operation, and versatile channel configuration, making it an ideal choice for a wide range of applications. This precision device offers eight single-ended channels or dual four-channel multiplexing, allowing for flexible signal routing in complex systems.

With its precision design, the MAX309MSE/PR ensures excellent signal integrity, featuring low cross-talk and off-leakage currents. This makes it perfect for precise data acquisition systems, where maintaining signal fidelity is crucial. The multiplexer operates from a single +2.7V to +12V supply or from dual ±2.7V to ±6V supplies, providing design flexibility for various power environments.

The MAX309MSE/PR is designed with CMOS technology, which ensures low power consumption without compromising performance. The low on-resistance of the switch (<100 ohms) is matched between channels to within 4 ohms and remains flat over the specified analog signal range, ensuring consistent signal handling across all channels.

Additional features of the MAX309MSE/PR include fast switching times, which facilitate high-speed operation, and break-before-make switching action, which prevents momentary shorting when switching channels. The device is also TTL/CMOS logic compatible, making it easy to interface with digital components in a system.

The MAX309MSE/PR comes in a compact 16-pin narrow SO package, making it suitable for space-constrained applications. Its robust design ensures reliable performance in extended temperature ranges, making it a versatile choice for both industrial and consumer electronics.

Whether you're designing data acquisition systems, communication equipment, or need a high-quality signal routing solution for your audio or video applications, the MAX309MSE/PR from Maxim Integrated offers the precision, reliability, and flexibility needed to meet your design requirements.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess