EN
  • EN
  • DE

MAX3100CPP

Part No MAX3100CPP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702938-MAX3100CPP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3100CPP CAD Model

Description

Maxim Integrated MAX3100CPP Universal Asynchronous Receiver-Transmitter (UART)

The Maxim Integrated MAX3100CPP is a highly integrated Universal Asynchronous Receiver-Transmitter (UART) specifically designed for microcontroller-based systems. This innovative component combines a UART with a high-speed, SPI/MICROWIRE-compatible serial interface, making it an ideal choice for applications where space is at a premium and ease of implementation is critical.

Key Features

  • Integrated UART: The device features a full-duplex UART which supports the standard set of data framing options including 8 data bits, 1 stop bit, and optional parity for reliable data communication.
  • SPI/MICROWIRE Interface: Its serial interface is compatible with both SPI and MICROWIRE protocols, allowing for easy integration with a wide range of microcontrollers.
  • Crystal-less Operation: MAX3100CPP does not require an external crystal, which reduces the overall component count and simplifies the design.
  • Programmable Baud Rate: The baud rate is programmable, enabling compatibility with various communication standards and flexibility in system design.
  • Low Power Consumption: Designed for power-sensitive applications, it features low power consumption, with a shutdown mode to further reduce power usage when the UART is not in active operation.
  • Robust Data Buffering: It includes both transmit and receive first-in/first-out (FIFO) buffers, enhancing data throughput and reducing the load on the host processor.
  • IrDA Timing: This device supports IrDA timing specifications, making it suitable for infrared data communication.
  • Compact Packaging: The MAX3100CPP is available in a compact 20-pin PDIP package, which is ideal for space-constrained applications.

Applications

The MAX3100CPP is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Point-of-Sale (POS) Systems
  • Networking Equipment
  • Industrial Control Systems
  • Medical Instruments

With its advanced features and compact design, the Maxim Integrated MAX3100CPP offers a sophisticated UART solution that can meet the needs of a wide array of electronic systems, enhancing communication capabilities while simplifying the overall design process.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess