EN
  • EN
  • DE

MAX3100EEE

Part No MAX3100EEE
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC UART SPI/MICRWIRE COMP 16QSOP / SPI/Microwire-Compatible UART in QSOP-16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Protocol RS232, RS485
Function Controller
Interface SPI, UART
Supply Voltage (V) 2.7V ~ 5.5V
Current - Supply 150μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Part Number Series MAX3100
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811339-MAX3100EEE
Ultra Librarian 3D Model Ultra Librarian MAX3100EEE CAD Model

Description

The MAX3100EEE, from Maxim Integrated, is a sophisticated UART (Universal Asynchronous Receiver-Transmitter) device designed to add a full-duplex, asynchronous serial port for microcontrollers and other digital systems. This highly integrated component is particularly notable for its ability to interface through both SPI (Serial Peripheral Interface) and I²C (Inter-Integrated Circuit) communication protocols, making it a versatile choice for a wide range of applications.

Key Features

  • Flexible Interface Options: With both SPI and I²C interfaces, the MAX3100EEE offers flexibility for system designers to integrate the device into their systems with the preferred communication protocol.
  • Integrated Crystal Oscillator: The on-chip crystal oscillator with an external crystal supports baud rates up to 230kbps, eliminating the need for an external oscillator and reducing the overall component count.
  • IrDA Timing: The device includes built-in support for IrDA (Infrared Data Association) timing specifications, allowing for infrared communication capabilities.
  • Programmable Baud Rate: The baud rate is programmable, ensuring compatibility with a variety of peripherals and network specifications.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX3100EEE operates with low power consumption, making it ideal for portable and battery-operated devices.
  • Automatic Sleep Mode: An automatic sleep mode further reduces power usage when the UART is inactive.

Applications

The MAX3100EEE is suitable for a broad range of applications, including but not limited to:

  • Portable devices
  • Industrial control systems
  • Data loggers
  • GPS modules
  • Networking equipment

With its advanced features and versatile interface options, the MAX3100EEE is a prime choice for adding serial communication capabilities to your next project or product. Maxim Integrated's commitment to quality and reliability ensures that this UART will perform to the highest standards in a variety of settings.

You May Also Be Interested in

Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess