EN
  • EN
  • DE

MAX3111EENI

Part No MAX3111EENI
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC TXRX RS232 SPI INT-CAP 28-DIP  /  RS232, RS485 Controller SPI, UART Interface 28-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Protocol RS232, RS485
Function Controller
Interface SPI, UART
Voltage - Supply 3V ~ 3.6V
Current - Supply 600µA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-PDIP
Base Product Number MAX3111E
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAXMAXMAX3111EENI,2156-MAX3111EENI-MA
Standard Package 1
Win Source Part Number 1177880-MAX3111EENI
Ultra Librarian 3D Model Ultra Librarian MAX3111EENI CAD Model

Description

The MAX3111EENI is a sophisticated integrated serial peripheral interface (SPI)/microcontroller interface designed by Maxim Integrated. This advanced device integrates a full-duplex UART and an SPI/microcontroller interface into a single package, offering a seamless and efficient solution for communication in embedded systems.

Key Features

  • Full-Duplex UART: The device features a full-duplex UART which supports data rates up to 230kbps, providing reliable two-way data communication.
  • SPI/Microcontroller Interface: The MAX3111EENI includes an SPI/microcontroller interface that allows for easy integration with a host microcontroller, simplifying the design and reducing system complexity.
  • Integrated Crystal Oscillator: An onboard crystal oscillator circuitry eliminates the need for external oscillator components, saving space and reducing bill of materials cost.
  • Programmable Baud Rate: Users can configure the baud rate according to their specific application requirements, ensuring flexibility across different projects.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3111EENI is suitable for battery-powered applications.
  • IrDA Timing: The device supports IrDA timing, making it compatible with infrared data communication standards.
  • Flow Control: It provides hardware and software flow control, which helps prevent data loss and ensures data integrity during transmission.

Applications

The MAX3111EENI is ideal for a variety of applications that require reliable serial communication. It is particularly well-suited for:

  • Portable Devices
  • Point-of-Sale (POS) Systems
  • Network Equipment
  • Industrial Control Systems
  • Medical Equipment

Package and Quality

This device is offered in a 28-pin SSOP package, providing a compact footprint for space-constrained applications. Maxim Integrated ensures high-quality and reliability standards, making the MAX3111EENI a trusted choice for professional and critical applications.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9861 $75.9444
8+ $15.5784 $124.6272
12+ $15.0916 $181.0992
16+ $14.6047 $233.6752
21+ $14.1180 $296.4780
28+ $12.6574 $354.4072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess