EN
  • EN
  • DE

MAX313ESE+

Part No MAX313ESE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 4.5 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 30 V
Max Switch Time (Ton,Toff) 225ns, 185ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 15pF, 15pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 106640-MAX313ESE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX313ESE+ CAD Model

Description

Product Overview

The MAX313ESE+ is a high-performance, precision analog switch from Maxim Integrated, designed to deliver exceptional switching accuracy and reliability for a wide range of applications. This device is part of Maxim's commitment to providing state-of-the-art analog ICs that enhance system performance and minimize space requirements.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (R<sub>ON), typically 100Ω, which remains consistent over the full analog signal range.
  • Low Leakage: With low off-leakage current and on-leakage current, the MAX313ESE+ ensures minimal signal distortion and power loss, making it ideal for precision applications.
  • Single-Supply Operation: The device operates from a single +5V supply, simplifying power supply design and conserving energy.
  • Fast Switching: It offers fast switching speeds (t<sub>ON and t<sub>OFF), which are essential for applications requiring quick response times.
  • High Accuracy: The MAX313ESE+ maintains high accuracy with its low charge injection, ensuring minimal disturbance to the signal during switching.
  • Wide Operating Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial environments.

Applications

The MAX313ESE+ is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Medical equipment
  • Test equipment and instrumentation

Package and Reliability

Encased in a 16-pin narrow SO package, the MAX313ESE+ is designed to occupy minimal board space without sacrificing performance. Maxim Integrated's commitment to quality ensures that each device meets rigorous reliability standards, providing designers with confidence in their choice of switching solution.

Whether you're developing sophisticated medical devices or high-speed communication systems, the MAX313ESE+ from Maxim Integrated offers the precision, reliability, and efficiency needed to enhance your product's performance.

You May Also Be Interested in

Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9891 $51.8583
31+ $3.2732 $101.4692
48+ $3.1709 $152.2032
66+ $3.0686 $202.5276
85+ $2.9663 $252.1355
113+ $2.6594 $300.5122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess