EN
  • EN
  • DE

MAX31782ETL+

Part No MAX31782ETL+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MICROCONTROLLER 40TQFN  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Analog Devices Inc./Maxim Integrated
Series MAXQ®
Package Tube
Product Status Obsolete
Applications System Management
Core Processor MAXQ20
Program Memory Type FLASH (64kB), ROM (8kB)
RAM Size 1K x 16
Interface I2C, SMBus
Number of I/O 5
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MAX31782
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Other Names 90-31782+T00,175-MAX31782ETL+
Standard Package 1
Win Source Part Number 1075252-MAX31782ETL+
Ultra Librarian 3D Model Ultra Librarian MAX31782ETL+ CAD Model

Description

The MAX31782ETL+ from Maxim Integrated is a sophisticated, multi-channel temperature sensor and system management controller designed for precise monitoring and control of system thermal conditions. It is particularly suitable for high-performance computing and telecommunications applications where thermal management is critical for system reliability and performance.

This device integrates six high-accuracy temperature sensors and six PWM fan speed control outputs, enabling it to monitor multiple points and adjust cooling mechanisms accordingly. The temperature sensors are capable of monitoring both external diodes and the internal temperature of the device, providing a versatile solution for various thermal management strategies.

The MAX31782ETL+ features a high level of integration, which reduces the complexity and component count in system designs. Its advanced capabilities include programmable temperature thresholds, automatic fan speed control, and a flexible communication interface. The device communicates over an I2C/SMBus serial interface, allowing for easy integration with microcontrollers and other system components.

Key features of the MAX31782ETL+ include:

  • Accurate temperature monitoring with a range of -40°C to +125°C.
  • Programmable temperature thresholds for automated thermal management.
  • Six PWM outputs for precise fan speed control.
  • EEPROM storage for device configuration, which helps in preserving settings across power cycles.
  • Compact 40-pin TQFN package, offering a space-saving solution for densely packed PCBs.

The device is designed with reliability in mind, featuring under-voltage lockout (UVLO) and over-temperature protection. These safety features help to ensure that the system operates within safe thermal limits, thereby enhancing the longevity and stability of the overall system.

With its advanced features and compact form factor, the MAX31782ETL+ is an ideal choice for engineers looking to implement robust thermal management systems in their next-generation computing and telecom equipment.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess