EN
  • EN
  • DE

MAX31785ETL

Part No MAX31785ETL
Manufacturer Maxim Integrated
Description 6-Channel Intelligent Fan Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212964-MAX31785ETL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX31785ETL CAD Model

Description

Maxim Integrated's MAX31785ETL: Advanced Fan Controller

The MAX31785ETL is a sophisticated fan controller integrated circuit (IC) designed by Maxim Integrated, a company renowned for its innovative and high-performance analog and mixed-signal engineering solutions. This powerful component is specifically crafted to enhance the performance and reliability of cooling systems in demanding applications such as servers, telecommunications, and networking equipment.

Key Features and Benefits

  • Multi-Channel Operation: The MAX31785ETL is capable of controlling up to six fans independently, providing a versatile solution for systems requiring multiple cooling zones.
  • PWM Control: Each fan channel supports Pulse Width Modulation (PWM) control, ensuring precise speed regulation and efficient power management for a variety of fan types.
  • Temperature Monitoring: Integrated temperature sensors facilitate real-time monitoring, enabling dynamic adjustments to fan speeds based on system thermal conditions.
  • I²C Interface: The device features an I²C-compatible serial interface, allowing for seamless communication and configuration with a host controller.
  • Customizable Settings: Users can program the MAX31785ETL through the I²C interface to set fan speed curves, temperature thresholds, and alarm settings, tailoring the controller to specific system requirements.
  • High Efficiency: With its advanced control algorithms, the MAX31785ETL maximizes cooling efficiency, which can lead to reduced energy consumption and lower operating costs.
  • Enhanced System Protection: Built-in safety features such as fault detection and response mechanisms protect against fan failure, over-temperature conditions, and other potential hazards.

Applications

The MAX31785ETL is ideal for use in high-performance computing and networking infrastructure where precise cooling control is critical. Its robust design and flexible programming options make it suitable for a wide range of applications, including:

  • Data centers
  • Telecommunication systems
  • Enterprise servers
  • Storage systems
  • Industrial control systems

With the MAX31785ETL, Maxim Integrated continues its tradition of delivering high-quality, reliable components that meet the evolving needs of technology and industry.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess