EN
  • EN
  • DE

MAX317CSA+T

Part No MAX317CSA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Switch Circuit SPST - NC
On-State Resistance (Maximum) 35Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm (Maximum)
Supply Voltage , Single (V+) 10V ~ 30V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX317
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 702988-MAX317CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX317CSA+T CAD Model

Description

Product Overview: MAX317CSA+T

The MAX317CSA+T is a precision, low-power, single-channel analog switch from Maxim Integrated, renowned for its high-performance integrated circuits. Designed for applications requiring a high degree of accuracy and reliability, this analog switch is an ideal solution for a wide range of uses, including data acquisition systems, communication systems, and process control environments.

Key Features

  • Low On-Resistance: The MAX317CSA+T features a low on-resistance of 35Ω (max), ensuring minimal signal distortion and power loss across the switch.
  • Single Supply Operation: It operates from a single +5V to +30V supply or from dual supplies of ±4.5V to ±20V, providing flexibility in various circuit configurations.
  • Fast Switching Speed: With a transition time of less than 250ns for turn-on and turn-off, the MAX317CSA+T is suitable for applications requiring fast switching capabilities.
  • Low Power Consumption: The device boasts a low power consumption, making it a suitable choice for battery-powered and portable devices.
  • High Off-Isolation: It offers high off-isolation of -50dB at 1MHz, which is critical in applications where leakage between channels must be minimized.
  • Extended Temperature Range: The MAX317CSA+T operates over an extended temperature range of -40°C to +85°C, ensuring consistent performance in a variety of environmental conditions.

Applications

The MAX317CSA+T's robust feature set makes it suitable for multiple applications, such as:

  • Sample and Hold Circuits
  • Test Equipment
  • Audio Signal Routing
  • Battery-Operated Equipment
  • Communication Systems

Package and Quality

The MAX317CSA+T is available in an 8-pin SOIC package, which is a compact form factor for surface-mounted technology. Maxim Integrated ensures the highest quality and reliability of its products, and the MAX317CSA+T is no exception, offering long-term performance for industrial and commercial applications.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess