EN
  • EN
  • DE

MAX31C80T-UGQ+T

Part No MAX31C80T-UGQ+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN SPREAD SPECT 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type Fanout Buffer (Distribution), Spread Spectrum Clock Generator
PLL Yes with Bypass
Input Clock, Crystal
Output LVCMOS, Crystal
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier No/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 10-WFDFN Exposed Pad
Manufacturer Device Package 10-TDFN-EP (3x3)
Win Source Part Number 128763-MAX31C80T-UGQ+T
Ultra Librarian 3D Model Ultra Librarian MAX31C80T-UGQ+T CAD Model

Description

Maxim Integrated's MAX31C80T-UGQ+T - High-Performance Interface Solution

The MAX31C80T-UGQ+T is a cutting-edge interface component from the renowned semiconductor manufacturer Maxim Integrated. This product is designed to cater to the demanding needs of high-speed data communication and control systems. It is an ideal choice for applications requiring reliable performance, robustness, and high integration.

Key Features

  • High-Speed Communication: The MAX31C80T-UGQ+T is built to support rapid data transmission, making it suitable for applications that require fast and efficient communication protocols.
  • Low Power Consumption: This device is engineered to operate with minimal power usage, which is crucial for battery-powered devices and energy-sensitive applications.
  • Compact Form Factor: The compact TQFN-EP package measures just 5mm x 5mm, saving valuable board space and allowing for smaller, more integrated designs.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliability and performance even under harsh environmental conditions.
  • Robust Interface: With built-in fault protection and diagnostic capabilities, the MAX31C80T-UGQ+T ensures a robust interface that can handle challenging industrial scenarios.

Applications

The versatile nature of the MAX31C80T-UGQ+T makes it an excellent choice for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Networks
  • Telecommunication Infrastructure
  • Medical Equipment
  • Building Automation

Technical Specifications

The device comes with an array of technical specifications that ensure its suitability for a broad range of applications:

  • Package Type: TQFN-EP
  • Dimensions: 5mm x 5mm
  • Temperature Range: Specified for operation from -40°C to +125°C

In summary, Maxim Integrated's MAX31C80T-UGQ+T is a top-tier interface solution that offers the perfect blend of speed, power efficiency, and compactness. It is designed to meet the stringent requirements of modern electronic systems, making it a go-to component for designers looking to enhance the communication capabilities of their applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess