EN
  • EN
  • DE

MAX3209EEUU+T

Part No MAX3209EEUU+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS-232 DUAL SRL 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 6/10
Duplex Full
Receiver Hysteresis 200mV
Data Rate 460Kbps
Supply Voltage - Operating 10.8 V to 13.2 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 38-TSSOP
Win Source Part Number 1067412-MAX3209EEUU+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3209EEUU+T CAD Model

Description

Maxim Integrated MAX3209EEUU+T Overview

The MAX3209EEUU+T is a high-performance, low-power, quad, RS-232, and RS-485/RS-422 multiprotocol transceiver from Maxim Integrated. This versatile integrated circuit is designed to handle both RS-232 and RS-485/RS-422 communication protocols, making it an ideal choice for applications that require flexible and reliable data transmission. The MAX3209EEUU+T comes in a compact 16-pin TSSOP package, offering a space-saving solution for modern electronic designs.

Key Features

  • Dual Protocol Support: The device can seamlessly switch between RS-232 and RS-485/RS-422 modes, providing a versatile interface for serial communication.
  • High Data Rate: It supports data rates up to 1Mbps for RS-485/RS-422 and up to 250kbps for RS-232, ensuring fast and efficient data transfer.
  • Integrated Protection: The transceiver comes with electrostatic discharge (ESD) protection up to ±15kV (Human Body Model) on the transceiver's input and output pins, adding robustness to the design.
  • Low Power Consumption: With its low-power shutdown mode, the MAX3209EEUU+T helps to conserve power in battery-operated devices when the interface is not in use.
  • Wide Operating Temperature Range: The device is operational over the extended industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The MAX3209EEUU+T's multiprotocol capability makes it an excellent choice for various applications, including:

  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals
  • Networking Equipment
  • Data Acquisition Systems
  • Medical Equipment

Reliability and Quality

Maxim Integrated is known for its commitment to quality, and the MAX3209EEUU+T is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance and longevity.

With its combination of dual protocol support, high-speed data transfer, integrated protection, and low power consumption, the MAX3209EEUU+T from Maxim Integrated stands out as a versatile and efficient solution for serial communication needs in a wide range of electronic systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0859 $63.7731
20+ $5.8143 $116.2860
31+ $5.6329 $174.6199
43+ $5.4504 $234.3672
55+ $5.2691 $289.8005
74+ $4.7240 $349.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess