EN
  • EN
  • DE

MAX3221EFAE

Part No MAX3221EFAE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703021-MAX3221EFAE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3221EFAE CAD Model

Description

The MAX3221EFAE is a high-performance, low-power, single-transceiver RS-232 interface device from Maxim Integrated that is designed to meet the stringent requirements of battery-operated and portable applications. This integrated circuit (IC) is specifically engineered to operate with a single +3.0V to +5.5V power supply, making it an ideal choice for systems where power efficiency is critical.

Key Features

  • Single RS-232 Transceiver: The device includes one driver and one receiver, providing a compact solution for serial communication.
  • Low-Power Operation: With its low-power shutdown mode, the MAX3221EFAE reduces power consumption to just 1µA, extending battery life in portable devices.
  • Electrostatic Discharge (ESD) Protection: It offers a robust ESD protection of ±15kV using the Human Body Model (HBM), ensuring reliability and durability in harsh environments.
  • Flexible Baud Rates: The transceiver supports a wide range of baud rates, allowing it to be used in various communication standards.
  • Autoshutdown Plus™ Feature: This feature automatically enters a low-power shutdown mode when the RS-232 cable is disconnected or the connected peripherals are turned off, further conserving power.
  • Latch-Up Performance: The IC exceeds JESD 78, Class II standards for latch-up performance, providing additional reliability under atypical conditions.

Applications

The MAX3221EFAE is versatile and can be used in a wide array of applications, including:

  • Portable and Battery-Powered Equipment
  • Notebooks, Laptops, and Palmtop PCs
  • Handheld Equipment
  • Peripherals
  • Data Cables

Package and Availability

The device is offered in a space-saving 16-pin SSOP (Shrink Small Outline Package) that minimizes the footprint on printed circuit boards. It is available for order and can be sourced directly from Maxim Integrated or through their authorized distributors.

With its combination of low-power operation, advanced protection features, and compact design, the MAX3221EFAE from Maxim Integrated stands out as a reliable and efficient solution for RS-232 communication in modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess