EN
  • EN
  • DE

MAX3224EAP

Part No MAX3224EAP
Manufacturer Maxim Integrated
Description 1uA Supply Current, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213030-MAX3224EAP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3224EAP CAD Model

Description

The MAX3224EAP is a high-performance RS-232 Interface IC designed by Maxim Integrated, tailored for applications that require low-power and high data-rate communication over RS-232 protocol. This integrated circuit is specifically engineered to operate in environments where power efficiency and advanced technical specifications are crucial.

Key Features

  • Low Power Consumption: The MAX3224EAP is optimized for low power consumption, making it ideal for battery-powered devices, as it operates from a single +3.0V to +5.5V power supply.
  • High Data Rate: Capable of supporting data rates up to 1Mbps, this device is suitable for high-speed serial communication, ensuring quick and reliable data transfer.
  • AutoShutdown™ Feature: It includes Maxim's proprietary AutoShutdown feature, which automatically powers down the on-chip power-supply and driver circuits when no data is transmitted or received, further conserving energy for power-sensitive applications.
  • Enhanced ESD Protection: The MAX3224EAP comes with integrated electrostatic discharge (ESD) protection up to ±15kV, using the Human Body Model (HBM), which safeguards the device against accidental damage from static electricity.
  • Small Package Size: Available in a 20-pin SSOP (Shrink Small Outline Package), the MAX3224EAP is designed for space-constrained applications without compromising on performance.

Applications

The MAX3224EAP is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-Powered Equipment
  • Notebook, Subnotebook, and Palmtop Computers
  • Handheld Equipment
  • Peripherals
  • Data Cables

Conclusion

In summary, the MAX3224EAP from Maxim Integrated is a robust RS-232 interface solution that offers a blend of high-speed communication, low power requirements, and enhanced protection features. Its compact size and advanced capabilities make it an excellent choice for designers looking to integrate reliable serial communication into their power-conscious and space-limited designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8583 $55.0081
16+ $6.4478 $103.1648
25+ $6.2463 $156.1575
34+ $6.0448 $205.5232
43+ $5.8433 $251.2619
58+ $5.2389 $303.8562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,384 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess