EN
  • EN
  • DE

MAX3226EEUE

Part No MAX3226EEUE
Manufacturer Maxim Integrated
Description +15,-15kV ESD-Protected, 1muA, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213043-MAX3226EEUE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3226EEUE CAD Model

Description

Product Overview: MAX3226EEUE from Maxim Integrated

The MAX3226EEUE is a high-performance, 3.0V to 5.5V powered, single-channel RS-232 transceiver from Maxim Integrated, designed to meet the stringent requirements of EIA/TIA-232 communication standards while operating at a lower voltage. This device is particularly suitable for applications that require efficient data transfer through a serial communication interface with minimal power consumption.

Key Features

  • Supply Voltage Range: Operates from a single +3.0V to +5.5V power supply, making it versatile for various applications.
  • Low Power Shutdown: Features a low-power shutdown mode that reduces the supply current to 1µA, enhancing power efficiency.
  • Data Rate: Supports data rates up to 250kbps, ensuring high-speed data communication for critical applications.
  • Electrostatic Discharge (ESD) Protection: Equipped with ±15kV ESD protection on transmitter outputs and receiver inputs, providing robust protection against static electricity and other transient voltage events.
  • Integrated Charge Pump: Comes with an onboard charge pump circuit that generates the necessary RS-232 voltage levels from a single supply, eliminating the need for multiple power sources.

Applications

The MAX3226EEUE is ideal for a range of applications that require reliable RS-232 communication. These include:

  • Portable and battery-powered devices
  • Handheld consumer products
  • Data cable interfaces
  • Notebook and laptop computers
  • Industrial and medical equipment

Product Advantages

The MAX3226EEUE transceiver stands out for its low-voltage operation and power efficiency, making it an excellent choice for portable and power-sensitive applications. Its integrated charge pump and ESD protection contribute to reduced component count and enhanced reliability. The device's small footprint, available in a 16-pin TSSOP package, allows for compact PCB layouts.

Ordering Information

For detailed specifications and purchasing options, interested customers can refer to the Maxim Integrated product datasheet or contact their sales representatives. The MAX3226EEUE is available for order, and sample requests can be made through Maxim Integrated's official website or authorized distributors.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess