EN
  • EN
  • DE

MAX3232ECSE

Part No MAX3232ECSE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703067-MAX3232ECSE
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3232ECSE CAD Model

Description

Maxim Integrated MAX3232ECSE Transceiver Overview

The MAX3232ECSE from Maxim Integrated is a versatile and robust transceiver module designed for RS-232 communication. This device is specifically engineered to operate with a single 3.0V to 5.5V power supply, making it ideal for applications that require low-voltage and low-power operations. Its ability to interface with 5V logic signals while maintaining compatibility with RS-232 standards allows for seamless integration into a wide range of communication systems.

Key Features

  • Low-Voltage Operation: The MAX3232ECSE operates efficiently with a single power supply ranging from 3.0V to 5.5V.
  • High Data Rate: It supports data rates up to 250kbps, making it suitable for high-speed serial communication.
  • Low Power Consumption: The device features a low-power shutdown mode, reducing the power consumption to just 1µA, which is ideal for battery-powered or power-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: It offers an ESD protection level of ±15kV using the human body model, ensuring durability and reliability in harsh environments.
  • Integrated Charge Pump: The onboard charge pump circuitry generates RS-232 voltage levels from a single power supply, eliminating the need for additional power sources.
  • Robust Interface: The MAX3232ECSE is capable of withstanding shorts to GND or VCC, and incorrect wiring, which adds to its ruggedness in various applications.

Applications

The MAX3232ECSE is suitable for a multitude of applications that require reliable RS-232 communication. It is commonly used in:

  • Portable or Compact Devices
  • Battery-Powered Equipment
  • Point-of-Sale (POS) Systems
  • Peripherals and Networking Equipment

Package and Quality

The transceiver is housed in a narrow SO package, which is ideal for space-constrained applications. Maxim Integrated's commitment to quality ensures that the MAX3232ECSE meets stringent industry standards for performance and reliability.

With its combination of low-voltage operation, high data rate capability, and robust protection features, the MAX3232ECSE from Maxim Integrated is a top choice for designers looking to implement reliable RS-232 communications in their systems.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess