EN
  • EN
  • DE

MAX3237ECAI+T

Part No MAX3237ECAI+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Quint Transmitter Triple Receiver RS-232 28-Pin SSOP T/R / IC TXRX RS-232 LP 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 785907-MAX3237ECAI+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3237
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3237ECAI+T CAD Model

Description

Maxim Integrated MAX3237ECAI+T 3V to 5.5V, Low-Power, Up to 1Mbps, True RS-232 Transceivers

The Maxim Integrated MAX3237ECAI+T is a robust and versatile RS-232 transceiver chip designed to operate with a single power supply ranging from 3V to 5.5V. This integrated circuit is part of Maxim's family of true RS-232 transceivers, which are known for their reliability and efficiency in communication applications. With the capability to handle data rates up to 1Mbps, the MAX3237ECAI+T is an ideal choice for high-speed serial data communication in a wide array of devices and systems.

Encased in a 28-SSOP (Shrink Small Outline Package), the MAX3237ECAI+T offers a compact solution for RS-232 communication, making it suitable for space-constrained applications. The transceiver features an integrated charge pump circuit that generates the necessary RS-232 voltage levels (+/-5.5V) from a single power supply, eliminating the need for additional power sources or multiple supply voltages. This makes the design process simpler and helps in reducing the overall bill of materials.

One of the key advantages of the MAX3237ECAI+T is its low-power operation. The device includes a shutdown mode that reduces power consumption to just 1µA, making it an excellent choice for battery-powered or power-sensitive applications such as portable devices, laptops, and other mobile computing equipment. Furthermore, the transceiver is equipped with enhanced electrostatic discharge (ESD) protection, capable of withstanding ±15kV using the Human Body Model, which ensures the longevity and durability of the product even in harsh environments.

The MAX3237ECAI+T supports up to five RS-232 receivers and three RS-232 transmitters, providing sufficient flexibility for multiple communication channels. This feature is particularly useful in complex systems that require simultaneous data exchange over multiple ports. The receivers remain active in shutdown mode, allowing the device to monitor for incoming data while conserving power.

In summary, the Maxim Integrated MAX3237ECAI+T is a high-performance, low-power RS-232 transceiver that offers reliable communication, efficient power usage, and robust protection features. It is a suitable choice for engineers and designers looking to integrate RS-232 communication capabilities into their applications without compromising on space, power, or cost.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5579 $50.1369
27+ $3.7398 $100.9746
42+ $3.6230 $152.1660
58+ $3.5061 $203.3538
74+ $3.3892 $250.8008
99+ $3.0386 $300.8214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess