EN
  • EN
  • DE

MAX3237ECAI-T

Part No MAX3237ECAI-T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 LP 28-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 073516-MAX3237ECAI-T
Ultra Librarian 3D Model Ultra Librarian MAX3237ECAI-T CAD Model

Description

Maxim Integrated's MAX3237ECAI-T: High-Speed Transceiver for Reliable Communication

The MAX3237ECAI-T is a state-of-the-art 3V-powered EIA/TIA-232 and V.28/V.24 communications interface with a high-speed data transfer capability, designed and manufactured by Maxim Integrated. This advanced transceiver is specifically tailored for applications that require robust and reliable serial communication, making it an ideal choice for industrial, networking, and telecom systems.

Exceptional Features for Enhanced Performance

The device boasts a remarkable slew rate limited to 250kbps, ensuring error-free data transmission over long cable runs. The MAX3237ECAI-T comes equipped with an integrated charge pump circuitry that generates the necessary RS-232 voltage levels (+/-5.5V) from a single 3.0V to 5.5V supply, adding to its versatility and ease of integration into various system designs.

Energy-Efficient Design for Modern Applications

Energy efficiency is at the core of the MAX3237ECAI-T's design. It features a low-power shutdown mode that reduces the supply current to a mere 1µA, making it suitable for battery-powered and power-sensitive applications. Additionally, the transceiver's receivers remain active in shutdown mode, allowing the device to monitor RS-232 inputs for wake-up signals – a critical function for remote and automated operations.

Robust Protection for Industrial Environments

The MAX3237ECAI-T is engineered to withstand the rigors of industrial environments. It offers enhanced electrostatic discharge (ESD) protection up to ±15kV using the Human Body Model, ±15kV using the IEC 1000-4-2 Air-Gap Discharge method, and ±8kV using the IEC 1000-4-2 Contact Discharge method. This level of protection ensures long-term reliability and stability in the face of environmental challenges.

Package and Temperature Range

This transceiver is available in a 28-SSOP package, which provides a compact footprint for space-constrained applications. The MAX3237ECAI-T operates over the extended industrial temperature range of -40°C to +85°C, accommodating a wide array of operating conditions.

In summary, the MAX3237ECAI-T from Maxim Integrated is a powerful and reliable solution for high-speed serial communication, offering a blend of performance, energy efficiency, and robust protection, making it an excellent choice for designers looking to enhance their communication systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3486 $69.3944
9+ $14.2348 $128.1132
13+ $13.7899 $179.2687
18+ $13.3451 $240.2118
23+ $12.9003 $296.7069
30+ $11.5657 $346.9710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess