EN
  • EN
  • DE

MAX32552-LNJ+

Part No MAX32552-LNJ+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 121CTBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 108MHz 1MB (1M x 8) FLASH 121-CTBGA (8x8)
Manufacturer Maxim Integrated
Series DeepCover®
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 108MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals DMA, LCD, PWM, WDT
Number of I/O 64
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 3.3V
Data Converters A/D 2x10b; A/D 1x8b
Oscillator Type Internal
Mounting Surface Mount
Package 121-LFBGA
Case / Package 121-CTBGA (8x8)
Family Name MAX32552
Quantity per package 348
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881536-MAX32552-LNJ+
Ultra Librarian 3D Model Ultra Librarian MAX32552-LNJ+ CAD Model

Description

The MAX32552-LNJ+ from Maxim Integrated is a robust secure microcontroller designed to provide advanced security and cryptographic features for a wide range of applications. This high-performance device is particularly suited for point-of-sale (POS) terminals, secure electronic payments, and other applications requiring stringent security measures.

Key Features

  • Integrated Security: The MAX32552-LNJ+ comes with state-of-the-art security features to protect against physical and logical attacks. It includes secure boot, secure key storage, and a true random number generator (TRNG).
  • High-Performance: With a 32-bit ARM Cortex-M3 processor, this microcontroller delivers efficient processing capabilities for complex tasks while maintaining low power consumption.
  • Large Memory Capacity: Equipped with 1MB of internal flash memory and 256KB of system RAM, it offers ample space for robust applications and data storage.
  • Communication Interfaces: The device supports a variety of communication interfaces, including USB 2.0 full speed, SPI, UART, and I²C, providing flexibility in system design.
  • Extended Operating Temperature: It operates over an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

  • Point-of-Sale (POS) Terminals
  • Mobile Payment Devices
  • Secure Electronic Transactions
  • Access Control Systems
  • Industrial Control Systems

The MAX32552-LNJ+ is designed with a focus on security, featuring a range of cryptographic algorithms including AES, 3DES, RSA, ECC, and SHA. This allows for secure data encryption, digital signing, and authentication processes to be integrated seamlessly into user applications. The device's advanced security features make it an ideal choice for developers looking to enhance the security of their systems without compromising on performance or functionality.

Maxim Integrated's commitment to providing secure and reliable microcontrollers is exemplified in the MAX32552-LNJ+, making it a top choice for developers requiring the highest levels of security in their electronic designs.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7507 $59.0028
10+ $12.1032 $121.0320
15+ $11.7249 $175.8735
21+ $11.3467 $238.2807
27+ $10.9685 $296.1495
36+ $9.8338 $354.0168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess