EN
  • EN
  • DE

MAX3261CCJ

Part No MAX3261CCJ
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description Single +5V, Fully Integrated, 1.25Gbps Laser Diode Driver
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type Laser Diode Driver
Data Rate 1.25Gbps
Number of Channels 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 50mA
Current - Modulation 30mA
Current - Bias 60mA
Operating Temperature Range 0°C ~ 70°C
Win Source Part Number 1213141-MAX3261CCJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3261CCJ
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin Malaysia, Republic of Korea
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX3261CCJ CAD Model

Description

The MAX3261CCJ is a cutting-edge transceiver integrated circuit (IC) developed by Maxim Integrated, a renowned leader in the design and manufacturing of high-performance semiconductor products. This high-speed transceiver is specifically engineered to facilitate reliable and efficient communication in complex digital systems.

Key Features:

  • High-Speed Performance: The MAX3261CCJ is designed to support high data rate transmissions, making it an ideal choice for applications that require rapid data exchange.
  • Low Power Consumption: With an emphasis on power efficiency, this IC minimizes energy usage during operation, which is crucial for battery-powered devices and systems with stringent power budgets.
  • Robust Interface: The device features a durable interface that can withstand the rigors of industrial environments, ensuring consistent performance and longevity.
  • Compact Footprint: The IC comes in a compact package, allowing for integration into systems where space is at a premium without sacrificing functionality or performance.

Applications:

The MAX3261CCJ is versatile and can be used across a wide range of applications, including:

  • Telecommunications Infrastructure
  • Data Center Networking Equipment
  • High-Speed Data Acquisition Systems
  • Industrial Automation and Control Systems

Technical Specifications:

The MAX3261CCJ operates over a wide temperature range and is built to meet the stringent requirements of high-speed communication protocols. It provides excellent signal integrity and has been rigorously tested to ensure reliability under various conditions.

Quality and Reliability:

Maxim Integrated is committed to delivering products of the highest quality. The MAX3261CCJ transceiver IC is no exception, manufactured with precision to meet the highest industry standards for performance and reliability.

Ordering Information:

To purchase the MAX3261CCJ or obtain more information about pricing and availability, customers can visit Maxim Integrated's official website or contact authorized distributors. Maxim Integrated's dedicated support team is available to assist with any technical inquiries or product support.

You May Also Be Interested in

Texas Instruments
IC LASER DRVR 11.3GB 3.6V 20QFN
Lowest to $2.3236
Maxim Integrated
LASER PRINTER DRIVER / Laser Driver IC Channel
Lowest to $12.7200
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Maxim Integrated
IC LASER DIODE DRIVER QFN / Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us
Microsemi Corporation
IC LASER 51322-015 FOR KEYSIGHT
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP
Lowest to $3.7549

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess