EN
  • EN
  • DE
  • IT

ONET1151MRGTT

Part No ONET1151MRGTT
Manufacturer Texas Instruments
Catalog PMIC - Laser Drivers
Description IC LASER DRIVER 11.3GBPS 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Modulator Driver
Data Rate 11.35Gbps
Number of Channels 1
Supply Voltage - Operating 2.97 V to 3.63 V
Operating Supply Current 100mA
Temperature Range - Operating -40°C to 100°C
Case / Package 16-QFN (3x3)
Mounting Surface Mount
Win Source Part Number 139356-ONET1151MRGTT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ONET1151MRGTT CAD Model

Description

The ONET1151MRGTT is a high-performance, integrated transimpedance amplifier (TIA) from Texas Instruments.

  • Data Rates: up to 11.3 Gbps
  • Output: single-ended RF output
  • Input: AC-coupled photodiode input
  • Package: small, 3mm x 3mm, 16-pin QFN
  • Operating Temperature: -40°C to 100°C

You May Also Be Interested in

Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Analog Devices Inc.
IC LASER DIODE DRIVER 28-SOIC
Need more? Email Us
Renesas Electronics America
HXT5004A-DNT-F8 / Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC LASER DRVR 622MBPS 3.3V 24BCC
Need more? Email Us
Analog Devices Inc.
IC CLK/DATA RECOVERY LFCSP / Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP (3x3)
Lowest to $67.2674
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Intersil Corporation
Dual Laser Driver with APC Amplifier and Spread Spectrum Oscillator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Laser Driver IC 622Mbps 1 Channel 2.97V ~ 3.63V 24-TQFN-EP (4x4)
Lowest to $6.7358
M/A-Com Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC / Laser Driver IC 2.1Gbps 1 Channel 2.97V ~ 3.63V 24-BCC (4x4)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9284 $71.7136
8+ $14.7105 $117.6840
12+ $14.2508 $171.0096
17+ $13.7911 $234.4487
22+ $13.3314 $293.2908
29+ $11.9523 $346.6167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess