EN
  • EN
  • DE
  • IT

M02068-15-T

Part No M02068-15-T
Manufacturer M/A-Com Technology Solutions
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 622MBPS 3.3V 24BCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr M/A-Com Technology Solutions
Package Bulk
Product Status Obsolete
Type Laser Diode Driver
Data Rate 622Mbps
Number of Channels 1
Voltage - Supply 3.3V
Current - Modulation 85mA
Current - Bias 100 mA
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-BCC (4x4)
Mounting Type Surface Mount
Base Product Number M02068
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 924702-M02068-15-T
Ultra Librarian 3D Model Ultra Librarian M02068-15-T CAD Model

Description

The M02068-15-T is a laser diode driver designed for high-speed data transmission by M/A-Com Technology Solutions.

  • Data Rate: 622Mbps
  • Application: optical communication systems
  • Channel: single
  • Bias Current: 100mA
  • Modulation Current: 85mA
  • Supply Voltage: 3.3V
  • Package: 24-WFQFN exposed pad
  • Mounting: surface mount installation
  • Product Status: obsolete

You May Also Be Interested in

Renesas Electronics America
HXT5004A-DNT-F8 / Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER 3.6V 24MLF
Need more? Email Us
Analog Devices Inc.
IC CLK/DATA RECOVERY LFCSP / Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP (3x3)
Lowest to $67.2674
Renesas Electronics America
IC LASER DRVR 300MHZ 3.3V 40TQFN / Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)
Lowest to $8.3638
M/A-Com Technology Solutions
IC LASER DRVR 622MBPS 3.3V 24BCC
Need more? Email Us
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
M/A-Com Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC / Laser Driver IC 2.1Gbps 1 Channel 2.97V ~ 3.63V 24-BCC (4x4)
Need more? Email Us
Analog Devices Inc.
IC LASER DIODE DRIVER 28-SOIC
Need more? Email Us
Maxim Integrated
2.5G BM LASER GEPON TXRX
Lowest to $12.6295

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess