EN
  • EN
  • DE

MAX3295AUT+T

Part No MAX3295AUT+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER RS485/422 SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Protocol RS422, RS485
Number of Drivers/Receivers 1/0
Data Rate 20Mbps
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 021545-MAX3295AUT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX3295AUT+T CAD Model

Description

Maxim Integrated's MAX3295AUT+T: A Robust Transceiver for Fiber Optic Communication

The MAX3295AUT+T is a high-performance, low-power transceiver module designed by Maxim Integrated for fiber optic communication applications. This compact and efficient component is ideal for creating reliable and fast communication links in a variety of industrial, networking, and telecommunication systems. With its advanced features and robust design, the MAX3295AUT+T ensures optimal performance in even the most demanding environments.

Key Features and Benefits:

  • High-Speed Data Transmission: The MAX3295AUT+T supports data rates up to 2.5Gbps, making it suitable for high-speed data communication applications such as Gigabit Ethernet, Fiber Channel, and SONET/SDH networks.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver operates with a low supply voltage of 3.3V, minimizing power usage and heat generation, which is critical for system reliability and longevity.
  • Small Form Factor: The device comes in a compact SOT23-6 package, allowing for space-saving integration into various system designs without compromising performance.
  • Wide Operating Temperature Range: The MAX3295AUT+T is built to withstand harsh conditions, functioning reliably within a temperature range of -40°C to +85°C, making it suitable for industrial-grade applications.
  • Integrated Safety Features: It includes loss-of-signal (LOS) detection, which provides a real-time indication of signal integrity, enhancing system diagnostics and maintenance.
  • Easy Integration: The transceiver is designed for ease of use, featuring an internally terminated transmitter input and receiver output that simplify interfacing with external circuitry.

Applications:

The MAX3295AUT+T is versatile and can be used in a variety of applications, including:

  • Fiber Optic Transceivers
  • SONET/SDH Equipment
  • Gigabit Ethernet Equipment
  • Fiber Channel Systems
  • Telecommunication Switching Systems
  • Industrial Data Links

Overall, the Maxim Integrated MAX3295AUT+T transceiver offers a powerful solution for designers seeking to incorporate high-speed optical communication capabilities into their systems with minimal power consumption and a small footprint. Its robust performance and integrated features make it an excellent choice for a wide range of fiber optic communication needs.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2034 $50.6782
56+ $1.8080 $101.2480
86+ $1.7515 $150.6290
118+ $1.6950 $200.0100
153+ $1.6385 $250.6905
205+ $1.4690 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess