EN
  • EN
  • DE

MAX3318CUP

Part No MAX3318CUP
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description RS-232 TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300 mV
Data Rate 460Kbps
Voltage - Supply 2.25V ~ 3V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Standard Package 110 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630485-MAX3318CUP
Ultra Librarian 3D Model Ultra Librarian MAX3318CUP CAD Model

Description

The MAX3318CUP from Maxim Integrated is a high-performance, 2.5V, 460kbps, RS-232 transceiver with an integrated charge pump circuit. This device is designed to meet the stringent requirements of EIA/TIA-232 and V.28/V.24 specifications, even at a low power supply of 2.5V.

Key Features

  • Low-Voltage Operation: The MAX3318CUP operates at a supply voltage range of 2.5V to 3.3V, making it ideal for portable and battery-operated applications.
  • High Data Rate: It supports data rates up to 460kbps, providing efficient communication for serial data applications.
  • Low Power Consumption: The device features a low-power shutdown mode, which reduces power consumption to 1µA, extending battery life in portable systems.
  • Integrated Charge Pump: The internal charge pump requires only four small 0.1µF capacitors, minimizing external component count and board space.
  • ESD Protection: The MAX3318CUP offers ±15kV ESD protection on transmitter outputs and receiver inputs, ensuring robust performance in harsh environments.
  • Flexible Logic-Level Interface: It is compatible with 3V logic, allowing direct interface with a variety of microcontrollers and digital systems.

Applications

The MAX3318CUP is suitable for a wide range of applications where low-voltage operation and high data rate serial communication are required. These include:

  • Portable and battery-powered devices
  • Notebook, subnotebook, and palmtop computers
  • Handheld equipment
  • Peripherals
  • PDAs and mobile phones

Package and Quality

The device is available in a compact TSSOP package, making it an excellent choice for space-constrained applications. Maxim Integrated's commitment to quality ensures that the MAX3318CUP meets the highest standards for reliability and performance.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess