EN
  • EN
  • DE

MAX333AMJP/883

Part No MAX333AMJP/883
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703181-MAX333AMJP/883
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX333AMJP/883 CAD Model

Description

Product Overview: MAX333AMJP/883 from Maxim Integrated

The MAX333AMJP/883 is a high-performance, precision analog switch from Maxim Integrated, designed to cater to the demanding requirements of military and aerospace applications. This robust component is a part of the 883 series, which is renowned for its reliability and adherence to stringent quality standards.

Key Features

  • Wide Operating Voltage Range: The device is versatile, functioning efficiently across a broad voltage range, making it suitable for various circuit configurations.
  • Low On-Resistance: The switch features low on-resistance, which minimizes signal attenuation and ensures high-fidelity signal transmission, critical for precision applications.
  • High Off-Isolation: With excellent off-isolation characteristics, the MAX333AMJP/883 prevents unwanted signal leakage between channels when in the off state, which is crucial for maintaining signal integrity.
  • Low Crosstalk: The device is engineered to have minimal crosstalk between switch channels, further preserving the purity of the signal paths.
  • Fast Switching Times: It provides quick transition times between on and off states, enhancing the performance of the system in applications requiring rapid switching.
  • Extended Temperature Range: The MAX333AMJP/883 is designed to operate over an extended temperature range, ensuring reliability in extreme environments.
  • Military Standards Compliance: This component meets the MIL-STD-883 standards, ensuring that it can withstand the rigors of military-grade service conditions.

Applications

The MAX333AMJP/883 is ideal for use in systems where high reliability and durability are paramount. Its typical applications include:

  • Secure Communications
  • Guidance and Control Systems
  • Aerospace Instrumentation
  • Data Acquisition Systems
  • Test Equipment

With its durable construction and high-performance specifications, the MAX333AMJP/883 from Maxim Integrated stands out as a top choice for designers seeking a reliable analog switch for mission-critical applications. Its compliance with military standards underscores its suitability for use in environments where failure is not an option.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $115.3672

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess