EN
  • EN
  • DE

MAX336EPI+

Part No MAX336EPI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 16:1 28-Pin PDIP W / IC MULTIPLEXER 16X1 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 400 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 4.5 V ~ 20 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 500ns, 500ns
Charge Injection 3.5pC
Channel Capacitance (CS(off), CD(off)) 2pF, 20pF
Current - Leakage (IS(off)) (Maximum) 20pA
Crosstalk -86dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 785952-MAX336EPI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX336
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX336EPI+ CAD Model

Description

The MAX336EPI+ is a precision, 16-channel, single-ended analog multiplexer from Maxim Integrated. This high-performance device is designed to operate in systems that require low-on-resistance, low crosstalk, and fast switching times. The MAX336EPI+ is an ideal solution for data acquisition systems and signal routing applications where multiple analog inputs need to be connected to a single analog-to-digital converter (ADC) or other data processing units.

Key Features:

  • Low On-Resistance: The device features a low on-resistance of 100 ohms max, which ensures minimal signal attenuation and distortion when routing signals through the multiplexer.
  • Low Crosstalk: With excellent isolation between channels, the MAX336EPI+ minimizes the interference between signals, making it suitable for precision applications.
  • Fast Switching: The device is capable of switching signals in just 250ns, allowing for quick and efficient data acquisition and processing.
  • Wide Voltage Range: It operates with a single +5V supply or dual ±5V supplies, providing flexibility in various system designs.
  • Serial Interface: The MAX336EPI+ includes a serial digital interface that is compatible with SPI™, QSPI™, MICROWIRE™, and DSP interface standards, facilitating easy integration into digital systems.

Applications:

  • Data Acquisition Systems
  • Test Equipment
  • Process Control
  • Instrumentation
  • Communication Systems

The MAX336EPI+ is available in a 28-pin plastic DIP package, ensuring robustness and ease of handling during the manufacturing process. Its reliable performance and compatibility with various digital interfaces make it a versatile component for designers looking to improve the efficiency and accuracy of their analog signal routing.

Maxim Integrated's commitment to quality and performance is evident in the MAX336EPI+, making it a top choice for engineers and designers seeking a dependable multiplexer for their critical applications.

You May Also Be Interested in

Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.9635 $80.8905
6+ $22.1239 $132.7434
9+ $21.4326 $192.8934
12+ $20.7412 $248.8944
15+ $20.0499 $300.7485
20+ $17.9757 $359.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess