EN
  • EN
  • DE

MAX3386EEUP+

Part No MAX3386EEUP+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 250KBPS 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1067691-MAX3386EEUP+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3386EEUP+ CAD Model

Description

Maxim Integrated MAX3386EEUP+ RS-232 Interface IC

The MAX3386EEUP+ from Maxim Integrated is a versatile RS-232 transceiver IC designed to facilitate serial communication in a wide range of applications. This integrated circuit is part of Maxim's family of transceivers that are specifically engineered to meet the stringent requirements of EIA/TIA-232 communication standards while operating from a single +3.0V to +5.5V power supply.

One of the standout features of the MAX3386EEUP+ is its low-power consumption, making it an ideal choice for battery-operated or power-sensitive applications. It supports data rates up to 250kbps, ensuring efficient and reliable data transfer for medium-speed communications. The device also includes a 1µA shutdown mode, which further reduces power consumption when the transceiver is not in use, thus extending battery life in portable devices.

The MAX3386EEUP+ comes in a compact 20-pin TSSOP package, which is perfect for applications where board space is at a premium. It is equipped with two drivers and two receivers, providing the necessary interface for full-duplex communications. The integrated charge pump circuitry generates the necessary RS-232 voltage levels from the single supply, eliminating the need for additional power supplies and simplifying the design process.

With its built-in electrostatic discharge (ESD) protection, the MAX3386EEUP+ can withstand up to ±15kV human body model (HBM) discharges, ensuring robust performance and reliability in harsh environments. This feature is particularly important for industrial, commercial, and consumer products that require a high degree of durability.

The MAX3386EEUP+ is suitable for a variety of applications, including portable computing devices, PDAs, cellular phones, and any other applications that require a full-duplex RS-232 interface with a minimal number of external components. Its combination of low power, high data rate, ESD protection, and compact size makes it an excellent choice for designers looking to implement an RS-232 interface with ease and efficiency.

Whether you're working on a new design or updating an existing one, the MAX3386EEUP+ from Maxim Integrated offers a reliable and cost-effective solution for your RS-232 communication needs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5548 $67.7740
10+ $12.6803 $126.8030
15+ $12.2430 $183.6450
21+ $11.3686 $238.7406
27+ $10.9313 $295.1451
34+ $10.4941 $356.7994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,270 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess