EN
  • EN
  • DE

PD9555

Part No PD9555
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 271367-PD9555
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD9555 CAD Model

Description

The Texas Instruments PD9555 is a highly innovative and advanced product designed to cater to the needs of the modern electronics industry.

  • Product Name: PD9555
  • Manufacturer: Texas Instruments
  • Type: High-Performance Power Management Integrated Circuit (PMIC)
  • Designed For: Enterprise systems such as data centers, servers, storage, and other high-performance computing applications
  • Features: Equipped with five fully programmable multiphase controllers that can be configured to support various applications
  • Multiphase Capability: Can manage up to 4 phases each, providing a total of 20 phases per device
  • Input Voltage Range: 4.5V to 14V
  • Output Voltages: As low as 0.6V
  • Interface: I2C interface for real-time monitoring and control
  • Switching Frequency: High switching frequency enabling the use of small inductors and capacitors
  • Protection Features: Overvoltage, undervoltage, overcurrent, and overtemperature protection
  • Packaging: Compact 64-pin VQFN package

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess