EN
  • EN
  • DE

DS36277TM

Part No DS36277TM
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DS36277 Dominant Mode Multipoint Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1169333-DS36277TM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS36277TM CAD Model

Description

The DS36277TM is a robust and versatile multipoint RS-485/RS-422 transceiver module designed by the renowned semiconductor manufacturer Texas Instruments. This high-performance integrated circuit is engineered to facilitate reliable communication in industrial, networking, and automation applications requiring differential data transmission.

Key Features

  • Interface Type: The device supports both RS-485 and RS-422 standards, making it suitable for a variety of multi-drop and point-to-point applications.
  • High-Speed Operation: With its capability to operate at speeds up to 10 Mbps, the DS36277TM is ideal for high-speed data communication in demanding environments.
  • Fail-Safe Receiver: The built-in fail-safe feature ensures a known output state (High) when the inputs are open, shorted, or idle, thereby enhancing data integrity.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection that prevents damage from overheating due to excessive power dissipation.
  • Driver Output Short-Circuit Protection: This feature provides additional safety by protecting the device against short-circuit conditions on the transmission line.
  • Multiple Package Options: Available in SOIC (Small Outline Integrated Circuit) and DIP (Dual In-line Package) forms to meet diverse design requirements.

Applications

The DS36277TM is particularly well-suited for applications where reliable data transmission is critical. Its multipoint capability allows for the connection of up to 32 devices on the bus. Common applications include:

  • Industrial Control Systems
  • Building Automation
  • Security Systems
  • Networked Communication Systems
  • Data Acquisition Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The DS36277TM transceiver is no exception, with its design and manufacturing processes adhering to stringent industry standards to ensure reliability and performance under various conditions.

Ordering Information

To purchase the DS36277TM or to obtain more information about pricing and availability, interested customers can visit the Texas Instruments website or contact authorized distributors. Detailed datasheets, technical documentation, and support resources are also available to assist in the integration of this transceiver into your design.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
ELM-TECH
Complementary MOSFET
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7232 $51.7408
45+ $2.2344 $100.5480
70+ $2.1646 $151.5220
96+ $2.0947 $201.0912
124+ $2.0249 $251.0876
166+ $1.8154 $301.3564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess