EN
  • EN
  • DE

MAX3393EEUD

Part No MAX3393EEUD
Manufacturer Maxim Integrated
Description ±15kV ESD-Protected, 1μA, 16Mbps, Dual/Quad Low-Voltage Level Translators in UCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213232-MAX3393EEUD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3393EEUD CAD Model

Description

MAX3393EEUD - Level Translator from Maxim Integrated

The MAX3393EEUD is a versatile bidirectional level translator from Maxim Integrated, designed to provide seamless voltage level translation for mixed-voltage systems. This high-performance device is ideal for applications that require the interfacing of peripherals or microcontrollers operating at different voltage levels.

Featuring a dual-supply bidirectional level translation without the need for a direction control signal, the MAX3393EEUD simplifies the design of level translation in multi-voltage systems. The device operates with a VCCA range of 1.2V to 3.6V and a VCCB range of 1.65V to 5.5V, making it suitable for translating between low-voltage and high-voltage logic levels.

The MAX3393EEUD comes in a compact 14-pin TSSOP package, which is ideal for space-constrained applications. Its design ensures low on-capacitance and low on-resistance, resulting in minimal signal distortion and power loss. This makes the level translator an excellent choice for high-speed signal applications, such as those found in portable devices, computing, and consumer electronics.

The device provides a robust ESD protection of ±15kV Human Body Model (HBM) on the VCC and GND pins, ensuring enhanced reliability and longevity in harsh environments. Additionally, the MAX3393EEUD features a flow-through pinout that simplifies PCB layout by placing the VCCA and VCCB pins near the corresponding I/O pins.

In summary, the Maxim Integrated MAX3393EEUD level translator is a high-quality and efficient solution for systems requiring reliable voltage level translation. Its broad voltage range compatibility, high-speed performance, robust ESD protection, and ease of use make it a top choice for designers looking to bridge the gap between different logic levels in their electronic designs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess