EN
  • EN
  • DE

MAX3440ECPA

Part No MAX3440ECPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703247-MAX3440ECPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3440ECPA CAD Model

Description

The MAX3440ECPA is a high-performance, slew-rate-limited transceiver from Maxim Integrated. It is designed for RS-485 and RS-422 communication applications. This transceiver is a perfect solution for industrial, network, and telecommunications systems that require robust data transmission over long distances or in electrically noisy environments.

Key Features

  • Integrated Protection: The device offers enhanced electrostatic discharge (ESD) protection up to ±15kV, ensuring reliability and robustness in harsh environments.
  • High-Speed Operation: While being slew-rate-limited to reduce electromagnetic interference (EMI), the transceiver is capable of data rates up to 2.5Mbps, making it suitable for high-speed data communication.
  • Half-Duplex Communication: The MAX3440ECPA supports half-duplex communication, allowing for bidirectional communication on a single pair of wires.
  • Fail-Safe Receiver: The fail-safe feature ensures a known state on the receiver output when the inputs are open, shorted, or idle, thus preventing false data transmission.
  • Wide Supply Voltage: Operating from a single 5V supply, the device is compatible with a variety of system voltages.
  • Low Power Shutdown: It includes a low-power shutdown mode that significantly reduces current consumption when the device is not in use.

Applications

The MAX3440ECPA is versatile and can be used in a range of applications such as:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Point-of-Sale Systems
  • Security Systems

Package and Temperature Range

The device is available in a plastic DIP (Dual In-line Package) and is specified for the extended industrial temperature range of -40°C to +85°C, accommodating the temperature extremes commonly found in industrial settings.

Ordering Information

For detailed ordering and shipping information, or to request samples, please visit the Maxim Integrated website or contact an authorized distributor. Ensure you reference the part number MAX3440ECPA when placing an order.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Dallas Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8986 $58.9860
24+ $4.8406 $116.1744
37+ $4.6893 $173.5041
51+ $4.5380 $231.4380
66+ $4.3867 $289.5222
89+ $3.9328 $350.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess