EN
  • EN
  • DE

MAX3443EASA+

Part No MAX3443EASA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-485 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25mV
Data Rate 10Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021569-MAX3443EASA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3443EASA+ CAD Model

Description

Maxim Integrated MAX3443EASA+ RS-485/RS-422 Transceiver

The MAX3443EASA+ is a high-performance, 3.3V-powered transceiver from Maxim Integrated, designed for RS-485 and RS-422 communication interfaces. This device is particularly well-suited for long-distance and high-speed applications where data integrity and noise immunity are critical. The MAX3443EASA+ features a quarter-unit load receiver input impedance, which allows up to 128 transceivers on the bus, making it an excellent choice for networked systems.

The transceiver operates over a wide temperature range, making it suitable for industrial environments. It features true fail-safe receiver inputs, which ensure a logic-high receiver output if the input is open or shorted. This characteristic is crucial for ensuring the robustness of communication in systems where line faults may occur.

With a data rate of up to 10Mbps, the MAX3443EASA+ can handle high-speed data transmission with ease. Its proprietary low-dropout transmitter output stage delivers a 3.3V differential output voltage, which enables longer cable runs and better signal integrity. The device's extended ESD protection up to ±15kV for both the Human Body Model and the IEC 1000-4-2 Air-Gap Discharge Model ensures the transceiver's reliability in harsh environments.

The MAX3443EASA+ features a half-duplex communication capability, which means it can both transmit and receive data but not simultaneously. This makes it ideal for applications where a single communication channel is shared among multiple nodes, such as in industrial control systems, building automation, and networked sensors.

Key features of the MAX3443EASA+ include:

  • 3.3V Low-Power Operation
  • 10Mbps Data Rate
  • 1/4-Unit Load Allows up to 128 Transceivers on the Bus
  • True Fail-Safe Receiver Inputs
  • Extended ESD Protection: ±15kV Human Body Model, ±15kV IEC 1000-4-2 Air-Gap Discharge
  • Thermal Shutdown Protection
  • Available in an 8-Pin SO Package

The MAX3443EASA+ is available in an 8-pin SO package, making it compact and easy to integrate into existing designs. Whether you are designing a new system or upgrading an existing one, the MAX3443EASA+ transceiver from Maxim Integrated provides a reliable and efficient solution for your RS-485/RS-422 communication needs.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1866 $52.3732
5+ $21.4865 $107.4325
8+ $20.8150 $166.5200
10+ $20.1436 $201.4360
13+ $19.4721 $253.1373
18+ $17.4578 $314.2404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,139 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess