EN
  • EN
  • DE

MAX3518ETP+

Part No MAX3518ETP+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC VGAIN AMP 20TQFN / Variable Gain Amplifier IC CATV 20-TQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tube
Product Status Active
Type Variable Gain Amplifier
Applications CATV
Mounting Type Surface Mount
Package / Case 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN (5x5)
Base Product Number MAX3518
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211078-MAX3518ETP+
Ultra Librarian 3D Model Ultra Librarian MAX3518ETP+ CAD Model

Description

The MAX3518ETP+ is a state-of-the-art cable equalizer designed by Maxim Integrated, aimed at enhancing the performance of cable signals over long distances. This high-performance device is particularly well-suited for CATV and digital satellite systems, where maintaining signal integrity is critical. The MAX3518ETP+ is engineered to compensate for the frequency-dependent attenuation of RG-6/U coaxial cable, allowing for extended cable lengths without compromising signal quality.

Key Features:

  • Extended Frequency Range: The MAX3518ETP+ operates over a broad frequency range, making it versatile for various applications, including high-definition television (HDTV) and Internet Protocol Television (IPTV).
  • High Output Level: With the capability to deliver a high output level, this cable equalizer ensures robust performance even at the end of long cable runs.
  • Low Distortion: The device is designed to minimize distortion, providing a clear and reliable signal for the end-user.
  • Adjustable Equalization: It features adjustable equalization settings, allowing for fine-tuning to achieve optimal signal quality based on cable length and type.
  • Power Efficiency: The MAX3518ETP+ is engineered for power efficiency, which is crucial for systems that require continuous operation.

Applications:

  • CATV Set-Top Boxes
  • Home Theater Systems
  • Digital Satellite Receivers
  • Cable Modems
  • Residential Gateways

The MAX3518ETP+ comes in a compact 20-pin TQFN package with exposed pad (EP) and is specified over the -40°C to +85°C extended temperature range. This device is a testament to Maxim Integrated's commitment to providing high-quality solutions that address the challenges of signal transmission over long distances. By incorporating the MAX3518ETP+ into your design, you can ensure that your system will deliver exceptional performance, maintaining signal integrity and quality across extensive cable networks.

You May Also Be Interested in

MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9362 $59.0430
36+ $3.2294 $116.2584
56+ $3.1289 $175.2184
77+ $3.0284 $233.1868
99+ $2.9268 $289.7532
133+ $2.6242 $349.0186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess