EN
  • EN
  • DE

CD54HC193F3A

Part No CD54HC193F3A
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description CD54HC193 HIGH SPEED CMOS LOGIC / Counter IC Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Base Product Number 54HC193
Standard Package 24 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577253-CD54HC193F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC193F3A CAD Model

Description

The CD54HC193F3A is a high-speed CMOS logic 4-bit synchronous binary counter designed and manufactured by Texas Instruments. This integrated circuit is part of the advanced high-speed CMOS family, which provides the user with a balance of speed, power efficiency, and robust performance. The CD54HC193F3A is optimized for use in digital systems where low power consumption and high reliability are essential.

This binary counter features a synchronous reversible 4-bit binary counting operation, which is facilitated through two count enable inputs (P and T), a ripple carry output for cascading, and a synchronous clear. The device can perform direct up/down counting, making it versatile for a wide range of applications, including frequency dividers, counters, and control systems.

Key Features:

  • High-Speed Operation: Compatible with high-frequency clock signals, ensuring rapid counting for high-performance systems.
  • Low Power Consumption: Designed with CMOS technology that minimizes power draw during operation, making it suitable for battery-powered and energy-conscious applications.
  • Synchronous Counting: Allows for precise control and predictable timing of counting operations, which is critical in synchronous digital circuits.
  • Up/Down Count Capability: Provides flexibility in counting direction, enabling the device to be used in a broader range of counting applications.
  • Ripple Carry Output: Enables easy cascading of multiple counters for extended bit counting without complex wiring or additional components.
  • Synchronous Clear: Allows for the immediate resetting of the counter to zero, which is essential for initializing processes or in response to specific control signals.

The CD54HC193F3A is available in a robust ceramic flat package, ensuring durability and reliable operation even under harsh environmental conditions. Its compatibility with standard TTL integrated circuits allows for easy integration into existing digital systems without the need for additional interfacing components.

Texas Instruments has a long-standing reputation for producing high-quality integrated circuits, and the CD54HC193F3A is no exception. It is a testament to the company's commitment to providing electronic components that meet the demanding needs of modern digital electronics.

You May Also Be Interested in

Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $6.1166
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.4647 $86.9294
3+ $35.6634 $106.9902
5+ $34.5489 $172.7445
6+ $33.4344 $200.6064
8+ $32.3199 $258.5592
11+ $28.9765 $318.7415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess