EN
  • EN
  • DE

SY88993AVKG

Part No SY88993AVKG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tube
Product Status Active
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88993
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 350668-SY88993AVKG
Ultra Librarian 3D Model Ultra Librarian SY88993AVKG CAD Model

Description

The SY88993AVKG from Microchip Technology is a cutting-edge solution designed for high-speed communication systems. This product is a key component for applications requiring fast and reliable data transmission, making it an ideal choice for networking, telecommunications, and data center infrastructures.

Key Features

  • High-Speed Operation: The SY88993AVKG is optimized for high-speed signal processing, ensuring minimal signal degradation and high data integrity.
  • Low Power Consumption: Designed for efficiency, it operates with low power consumption, which is crucial for reducing thermal footprint and operating costs in large-scale deployments.
  • Signal Sensitivity: It features excellent signal sensitivity, which allows for the detection of weak signals, thus enhancing the overall performance of communication systems.
  • Versatility: The device is versatile and can be used across various platforms and applications, providing a high degree of flexibility for system designers.
  • Reliability: Microchip Technology's reputation for reliability is upheld in this product, ensuring stable operation over a wide range of environmental conditions.

Applications

The SY88993AVKG is well-suited for a variety of applications, including but not limited to:

  • Fiber Optic Receivers and Transceivers
  • High-Speed Data Acquisition Systems
  • SONET/SDH Networks
  • Gigabit Ethernet and 10 Gigabit Ethernet
  • Backplane Interconnects

Technical Specifications

With a robust set of technical specifications, the SY88993AVKG ensures compatibility and performance in demanding environments. It features an advanced design that supports a wide range of data rates and signal standards. Its compact package allows for integration into various hardware configurations, maintaining a small footprint without sacrificing functionality.

For detailed technical specifications, designers and engineers are encouraged to consult the product datasheet provided by Microchip Technology, which offers comprehensive information on electrical characteristics, pin configurations, and operational guidelines.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7391 $53.6955
12+ $8.8116 $105.7392
18+ $8.5363 $153.6534
25+ $8.2609 $206.5225
32+ $7.9855 $255.5360
42+ $7.1594 $300.6948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess