EN
  • EN
  • DE

SN74LS169BNSR

Part No SN74LS169BNSR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 25 MHz
Trigger Type Positive Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number SN74LS16
Other Names TEXTISSN74LS169BNSR,2156-SN74LS169BNSR-TITR,2156-SN74LS169BNSR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258945-SN74LS169BNSR
Ultra Librarian 3D Model Ultra Librarian SN74LS169BNSR CAD Model

Description

The SN74LS169BNSR is a high-performance, 4-bit synchronous up/down binary counter designed by Texas Instruments, a leader in semiconductor innovation. This integrated circuit (IC) is part of the 74LS family, known for its low-power Schottky technology, which combines the low power consumption of CMOS with the speed and strength of bipolar transistors.

Key Features

  • Counting Capability: The counter can perform both up and down counting, offering flexibility for various applications that require reversible operation.
  • Synchronous Operation: All state changes, whether in counting up or down, are initiated by the LOW-to-HIGH transitions of the clock input for consistent and reliable operation.
  • Binary Counter: It operates as a 4-bit binary counter, making it suitable for digital systems that require binary counting sequences.
  • Direct Clear Function: The device includes a direct clear input that, when activated, sets all outputs to a low level, resetting the counter instantaneously.
  • Multiple Count Enable Inputs: The counter features two count enable inputs (P and T) that allow the device to count only when both are in the high state, providing enhanced control over the counting process.
  • Output Capability: The SN74LS169BNSR offers fully buffered outputs, which can drive up to 10 low-power Schottky equivalent loads, ensuring compatibility with a wide range of digital components.
  • Package Type: It is available in a 16-pin plastic small-outline (SO) package, making it suitable for space-constrained applications.

Applications

The SN74LS169BNSR is a versatile counter IC that can be used in a variety of digital systems. Its applications include:

  • Industrial control systems
  • Programmable dividers
  • Frequency counters
  • Timers and time-delay circuits
  • Sequence controllers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LS169BNSR is designed and manufactured to meet the stringent requirements of the electronics industry, ensuring reliable performance in a wide range of operating conditions.

You May Also Be Interested in

Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LV132D - NAND GAT / Counter IC Element Bit
Lowest to $0.3269
National Semiconductor (TI)
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
54LS90 DECADE COUNTER
Lowest to $25.3231
Texas Instruments
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749
Texas Instruments
BINARY COUNTER, HC/UH SERIES, SY
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess