EN
  • EN
  • DE

TPS62615YFDR

Part No TPS62615YFDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V 350MA 6DSBGA / Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 350mA 6-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) -
Current - Output 350mA
Frequency - Switching 6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number TPS62615
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356016-TPS62615YFDR
Ultra Librarian 3D Model Ultra Librarian TPS62615YFDR CAD Model

Description

Introducing the TPS62615YFDR by Texas Instruments

The TPS62615YFDR is a cutting-edge, highly efficient, synchronous step-down converter from the renowned semiconductor manufacturer Texas Instruments. Designed to address the needs of space-constrained and power-sensitive applications, this compact power solution is perfect for portable and battery-powered devices.

Key Features

  • High Efficiency: The device boasts an outstanding conversion efficiency, which significantly extends battery life in portable devices.
  • Compact Size: With a small 0.9mm x 1.3mm package, the TPS62615YFDR is ideal for space-constrained applications.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 1.0V to 1.8V, allowing for flexible design options to meet various application requirements.
  • Low Quiescent Current: The low quiescent current helps minimize standby power consumption, further enhancing battery life in portable electronics.
  • Fast Transient Response: The device's fast transient response ensures stable performance during quick load changes, which is crucial for maintaining consistent power in dynamic systems.

Applications

The TPS62615YFDR is ideal for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • IoT Devices
  • Medical Devices

Technical Specifications

With an input voltage range of 2.3V to 5.5V, the TPS62615YFDR is versatile and can operate from a standard single-cell Li-Ion battery or other power supplies within the range. The device supports up to 600mA load current, making it suitable for a variety of medium-power applications. Additionally, it features over-temperature and over-current protection, enhancing the safety and reliability of your designs.

In summary, the TPS62615YFDR from Texas Instruments is a high-performance, efficient, and versatile step-down converter that is an excellent choice for designers looking to optimize their power management solutions in compact and portable devices.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0500 $51.2500
60+ $1.6820 $100.9200
93+ $1.6295 $151.5435
127+ $1.5769 $200.2663
165+ $1.5243 $251.5095
220+ $1.3667 $300.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess