EN
  • EN
  • DE

SN74AS881ANT

Part No SN74AS881ANT
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description ARITHMETIC LOGIC UNIT / IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74AS881
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 671322-SN74AS881ANT
Ultra Librarian 3D Model Ultra Librarian SN74AS881ANT CAD Model

Description

Product Overview: SN74AS881ANT

The SN74AS881ANT is a high-performance integrated circuit from Texas Instruments, renowned for its precision and reliability in digital signal processing. This advanced 8-bit ALU (Arithmetic Logic Unit) is designed to execute a wide range of arithmetic and logic operations, making it an essential component for computing and complex data manipulation tasks.

Key Features

  • High-Speed Processing: The SN74AS881ANT is engineered to handle high-speed calculations, ensuring efficient performance in applications requiring rapid data throughput.
  • Advanced 8-Bit ALU: With its 8-bit architecture, it can perform arithmetic and logic functions on 8-bit binary numbers, a standard word size for many digital systems.
  • Versatile Operations: Capable of executing a variety of operations including addition, subtraction, logical AND, OR, XOR, NOT, and more, allowing for flexibility in computational tasks.
  • Expandable Design: The device can be cascaded with other ALUs for processing larger word sizes, making it suitable for scalable systems.
  • Low Power Consumption: Designed with power efficiency in mind, it consumes minimal power, which is crucial for battery-powered or energy-sensitive applications.

Applications

The SN74AS881ANT is an ideal choice for a variety of electronic systems, including:

  • Microprocessor units
  • Data processing equipment
  • High-speed computing devices
  • Embedded systems
  • Signal processing units

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AS881ANT is manufactured with stringent quality control processes, ensuring its performance and longevity in demanding environments. Whether used in commercial or industrial applications, this ALU stands up to the expectations of engineers and designers worldwide.

Technical Specifications

For detailed technical specifications, please refer to the SN74AS881ANT datasheet, available on the Texas Instruments website. The datasheet provides comprehensive information on the electrical characteristics, pin configurations, timing diagrams, and application notes for this product.

You May Also Be Interested in

Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Lowest to $29.4796

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9576 $74.8728
5+ $20.4781 $102.3905
8+ $19.8381 $158.7048
11+ $19.1982 $211.1802
14+ $18.5583 $259.8162
19+ $16.6384 $316.1296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess