EN
  • EN
  • DE

MAX355CWE+T

Part No MAX355CWE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Switch Circuit SP4T
On-State Resistance (Maximum) 350Ohm
Channel-to-Channel Matching (ΔRon) 7Ohm
Supply Voltage , Single (V+) 4.5V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 250ns, 200ns
Charge Injection 80pC
Channel Capacitance (CS(off), CD(off)) 1.6pF, 5pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -92dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX355
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 703330-MAX355CWE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX355CWE+T CAD Model

Description

Maxim Integrated MAX355CWE+T Precision Analog Multiplexer

The MAX355CWE+T from Maxim Integrated is a high-performance, 16-channel, single-ended analog multiplexer with a wide operating temperature range. Designed for applications requiring a high level of precision and reliability, this analog multiplexer is an ideal choice for data acquisition systems, test equipment, and communication systems.

Key Features

  • Channel Configuration: The device features 16 single-ended channels that provide flexibility for various signal routing requirements.
  • Low On-Resistance: With an on-resistance of only 100 ohms, the MAX355CWE+T ensures minimal signal attenuation and distortion, preserving the integrity of the signal being switched.
  • Low Leakage Current: The device exhibits a low leakage current of only 5nA at +25°C, which is critical for maintaining the accuracy of measurements in precision applications.
  • Wide Operating Temperature Range: The MAX355CWE+T operates effectively across a broad temperature range from -40°C to +85°C, making it suitable for use in harsh environments.
  • Single +5V Supply Operation: The multiplexer operates on a single +5V power supply, simplifying the power management in systems where power availability is a constraint.
  • Break-Before-Make Switching: This feature ensures that no two channels are connected simultaneously, preventing signal crosstalk and short circuits during the switching process.
  • TTL/CMOS-Logic Compatible: The control logic is compatible with both TTL and CMOS levels, allowing for easy integration with a wide range of digital systems.

Applications

The MAX355CWE+T is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Test and measurement equipment
  • Process control systems
  • Communication systems
  • Battery-powered devices

Maxim Integrated's commitment to quality and performance is evident in the MAX355CWE+T, making it a reliable choice for designers who require a high-precision analog multiplexer in their electronic designs. With its robust feature set and operational reliability, this component is poised to deliver exceptional performance in your next project.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess